Bernstein, Ltd. Limit Switch, Spst, 1.5A, 240Vac Rohs Compliant Bernstein I81-U1Z RK

Description
LIMIT SWITCH, SPST, 1.5A, 240VAC ROHS COMPLIANT: YES
Description
LIMIT SWITCH, SPST, 1.5A, 240VAC ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Bernstein limit switch, part number 83AH8022, is a plastic-bodied device designed for various applications requiring reliable switching. It features a single pole, single throw (SPST) configuration with a rated operational voltage of 240 VAC and a maximum current rating of 1.5 A. The switch is compliant with RoHS standards and has an IP66/IP67 protection rating, making it suitable for harsh environments. This limit switch operates effectively within a temperature range of -30 °C to +75 °C and has a mechanical life of up to 100,000 operating cycles. It includes a direct opening action mechanism and is equipped with a roller actuator, allowing for versatile actuation from multiple directions. The device is designed for easy installation with four screw connections and can accommodate conductor cross-sections from 0.34 mm² to 1.5 mm². The switch meets various safety and performance standards, including DIN EN 60947-5-1 and UL 508, ensuring its reliability in industrial applications.

Datasheet Summary
Powered by GS/AI

The Bernstein limit switch, part number 83AH8022, is a plastic-bodied device designed for various applications requiring reliable switching. It features a single pole, single throw (SPST) configuration with a rated operational voltage of 240 VAC and a maximum current rating of 1.5 A. The switch is compliant with RoHS standards and has an IP66/IP67 protection rating, making it suitable for harsh environments. This limit switch operates effectively within a temperature range of -30 °C to +75 °C and has a mechanical life of up to 100,000 operating cycles. It includes a direct opening action mechanism and is equipped with a roller actuator, allowing for versatile actuation from multiple directions. The device is designed for easy installation with four screw connections and can accommodate conductor cross-sections from 0.34 mm² to 1.5 mm². The switch meets various safety and performance standards, including DIN EN 60947-5-1 and UL 508, ensuring its reliability in industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Limit Switch, Spst, 1.5A, 240Vac Rohs Compliant Bernstein - 83AH8022 - Newark, An Avnet Company
Chicago, IL, United States
Limit Switch, Spst, 1.5A, 240Vac Rohs Compliant Bernstein
83AH8022
Limit Switch, Spst, 1.5A, 240Vac Rohs Compliant Bernstein 83AH8022
LIMIT SWITCH, SPST, 1.5A, 240VAC ROHS COMPLIANT: YES

LIMIT SWITCH, SPST, 1.5A, 240VAC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Limit Switches
Product Number 83AH8022
Product Name Limit Switch, Spst, 1.5A, 240Vac Rohs Compliant Bernstein
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Limit switch - miniature limit switch - BARTEC
Specs
Device Type Rotary Limit Switch
Operating Temp -51.11 to 23.89 C (-60 to 75 F)
View Details
Sensor Module/Housing - 67689907 - Radwell International
Specs
Device Type Linear Limit Switch
View Details