The Bernstein enclosure (part number 96K8210) is designed for multipurpose applications, featuring a clear lid and constructed from high-quality polycarbonate or ABS materials. It meets IP65 protection standards, ensuring resistance to dust and water ingress, making it suitable for various environments. The enclosure is compliant with NEMA 13 standards, indicating its suitability for indoor use and protection against limited water exposure. This enclosure includes a neoprene gasket for enhanced sealing and is equipped with patented stainless steel quick-release screws for easy access. It supports a temperature range from -40 °C to +80 °C with the standard neoprene gasket, and up to +120 °C with an optional silicone gasket. The enclosure is available in RAL 7035 (light grey) as standard, with other colors available upon request. It is RoHS compliant, ensuring it meets environmental regulations. Engineers looking for a reliable and versatile enclosure for electrical and electronic components may find this product suitable for their projects.
Enclosure, IP65, NEMA 13, Clear Lid, Multipurpose, 100 mm, 120 mm, 240 mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 96K8210 |
| Product Name | Enclosure, Ip65, Nema 13, Clear Lid, Multipurpose, 100 Mm, 120 Mm, 240 Mm Rohs Compliant Bernstein |