The Bernstein enclosure (part number 96K8188) is designed for multipurpose applications, featuring a robust construction from high-quality polycarbonate or ABS materials. It meets the IP65 protection class, ensuring resistance to dust and water ingress, making it suitable for various environments. The enclosure is equipped with a grey lid and includes stainless steel quick-release screws for easy access and secure closure. It also incorporates mounting bosses for straightforward installation of components and is RoHS compliant. The operating temperature range is from -40 °C to +80 °C with a neoprene gasket, or up to +120 °C with a silicone gasket option. This enclosure is ideal for encapsulating electrical and electronic components while providing reliable protection.
Enclosure, IP65, NEMA 13, Grey Lid, Multipurpose, 35 mm, 50 mm, 52 mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 96K8188 |
| Product Name | Enclosure, Ip65, Nema 13, Grey Lid, Multipurpose, 35 Mm, 50 Mm, 52 Mm Rohs Compliant Bernstein |