Berner International Corporation Aristocrat

Description
ARISTOCRAT Competitive pricing creates affordable protection with Berner's Aristocrat air door. Aristocrat Series ASF - Customer Entry, protection up to 8’ ASR - Service Entry, protection up to 10’ ASN - Customer Entry NSF Certified ASR - 3X - Three Speed Recommended Protection Height Insect Control 9’ Environmental Separation 10’ Options Available Unheated Electric Heat Recommended For Opening Type Conveyor Shopping Cart Shipping/Receiving Service/Customer Entry Construction ¾ hp direct driven motor(s) Factory Installed Switch (Electric heated and 3 speed models only) Lockable airfoil aluminum air directional vanes Aluminum base frame White Aluminum or Stainless Steel housing Wall mount installation Galvanized steel fan wheels and housing Five year parts warranty Crafted with pride in the USA
Description
ARISTOCRAT Competitive pricing creates affordable protection with Berner's Aristocrat air door. Aristocrat Series ASF - Customer Entry, protection up to 8’ ASR - Service Entry, protection up to 10’ ASN - Customer Entry NSF Certified ASR - 3X - Three Speed Recommended Protection Height Insect Control 9’ Environmental Separation 10’ Options Available Unheated Electric Heat Recommended For Opening Type Conveyor Shopping Cart Shipping/Receiving Service/Customer Entry Construction ¾ hp direct driven motor(s) Factory Installed Switch (Electric heated and 3 speed models only) Lockable airfoil aluminum air directional vanes Aluminum base frame White Aluminum or Stainless Steel housing Wall mount installation Galvanized steel fan wheels and housing Five year parts warranty Crafted with pride in the USA

Suppliers

Company
Product
Description
Supplier Links
ARISTOCRAT Competitive pricing creates affordable protection with Berner's Aristocrat air door. Aristocrat Series ASF - Customer Entry, protection up to 8’ ASR - Service Entry, protection up to 10’ ASN - Customer Entry NSF Certified ASR - 3X - Three Speed Recommended Protection Height Insect Control 9’ Environmental Separation 10’ Options Available Unheated Electric Heat Recommended For Opening Type Conveyor Shopping Cart Shipping/Receiving Service/Customer Entry Construction ¾ hp direct driven motor(s) Factory Installed Switch (Electric heated and 3 speed models only) Lockable airfoil aluminum air directional vanes Aluminum base frame White Aluminum or Stainless Steel housing Wall mount installation Galvanized steel fan wheels and housing Five year parts warranty Crafted with pride in the USA

ARISTOCRAT

Competitive pricing creates affordable protection with Berner's Aristocrat air door.

Aristocrat Series

  • ASF - Customer Entry, protection up to 8’
  • ASR - Service Entry, protection up to 10’
  • ASN - Customer Entry NSF Certified
  • ASR - 3X - Three Speed

Recommended Protection Height

  • Insect Control 9’
  • Environmental Separation 10’

Options Available

  • Unheated
  • Electric Heat

Recommended For Opening Type

  • Conveyor
  • Shopping Cart
  • Shipping/Receiving
  • Service/Customer Entry

Construction

  • ¾ hp direct driven motor(s)
  • Factory Installed Switch (Electric heated and 3 speed models only)
  • Lockable airfoil aluminum air directional vanes
  • Aluminum base frame
  • White Aluminum or Stainless Steel housing
  • Wall mount installation
  • Galvanized steel fan wheels and housing
  • Five year parts warranty
  • Crafted with pride in the USA
Supplier's Site

Technical Specifications

  Berner International Corporation
Product Category Doors
Product Number Aristocrat
Application Industrial; Exterior Doors
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Doors -  - MarShield
Specs
Application Interior Doors
Material Steel; Wood
View Details
MULTI-PURPOSE LID - AD-DH015-HL - AD-DH015-HL - Sugatsune America, Inc.
Specs
Width 6.75 inch (171 mm)
Height 1.44 inch (36.51 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
Gortite VF Automated Machine Safety Door -  - Dynatect Manufacturing, Inc.
Specs
Application Industrial; Access
Type RollUp; Vertical Fabric
Width 36 to 192 inch (914 to 4877 mm)
View Details
Standard One-Touch Inspection Door - Q3 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Application Industrial
Type Inspection Door
Material StainlessSteel
View Details