Berliss Roller Bearing SB08-12-36

Description
Spanner bushing for casters
Description
Spanner bushing for casters

Suppliers

Company
Product
Description
Supplier Links
Roller Bearing - SB08-12-36 - Berliss
Whippany, NJ, United States
Roller Bearing
SB08-12-36
Roller Bearing SB08-12-36
Spanner bushing for casters

Spanner bushing for casters

Supplier's Site

Technical Specifications

  Berliss
Product Category Roller Bearings
Product Number SB08-12-36
Product Name Roller Bearing
Design Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB15025UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.9055 inch (150.000 mm)
View Details
Roller Bearings - 2482927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2-3/4 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 2680 lbs (1215 kg)
Dynamic Radial 5120 lbs (2322 kg)
View Details
.6250 in. ID, 1.1875 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 17700 lbs (8027 kg)
View Details