Precote® 200 is a highly resilient under-the-head sealant with good adhesion to seal the mating surfaces of screws, plugs, and rivets. The coating is completely dry and non-tacky. The sealing performance is obtained immediately after assembly.
Advantages
Dry and tack free coating
Can be applied to virtually any headed fastener
Captive sealing part
Eliminates the need for O-rings and gasket seals
Good resistance against water based fluids
Reusable at room temperature
Environmentally friendly/non-toxic
Does not create spider cracks in lens covers
Technical Data
Color — blue
Temperature Range: -40°C (-40°F) to +100°C (+212°F)
Hardness, Shore A — 50-65
Tensile Strength — 1.49MPa
Elongation — 210%
Shelf-Life 4 years at room temperature
Performance Results
Seals up to 500psi
Precote® 200 is a highly resilient under-the-head sealant with good adhesion to seal the mating surfaces of screws, plugs, and rivets. The coating is completely dry and non-tacky. The sealing performance is obtained immediately after assembly.
Advantages
- Dry and tack free coating
- Can be applied to virtually any headed fastener
- Captive sealing part
- Eliminates the need for O-rings and gasket seals
- Good resistance against water based fluids
- Reusable at room temperature
- Environmentally friendly/non-toxic
- Does not create spider cracks in lens covers
Technical Data
- Color — blue
- Temperature Range: -40°C (-40°F) to +100°C (+212°F)
- Hardness, Shore A — 50-65
- Tensile Strength — 1.49MPa
- Elongation — 210%
- Shelf-Life 4 years at room temperature
Performance Results