Johns Manville Corp. Moldable Fiber Glass Insulation Microlite® AA Uncured

Description
Johns Manville Microlite® AA Uncured insulation is manufactured using flame-attenuated borosilicate glass fibers bonded with an uncured thermosetting resin and provides superior thermal and acoustical performance. It can be molded into a wide range of sizes, shapes, densities and thicknesses to fit odd-shaped parts, special configurations and applications in which precise insulation fit is critical. After proper curing, the molded or sized insulation material is excellent for aerospace or high temperature equipment applications where space and weight are key considerations. Availability: Canada, United States Temperature Limit: Varies (see data sheet) Weight: Varies (see data sheet) Color: Varies (see data sheet)
Datasheet
Description
Johns Manville Microlite® AA Uncured insulation is manufactured using flame-attenuated borosilicate glass fibers bonded with an uncured thermosetting resin and provides superior thermal and acoustical performance. It can be molded into a wide range of sizes, shapes, densities and thicknesses to fit odd-shaped parts, special configurations and applications in which precise insulation fit is critical. After proper curing, the molded or sized insulation material is excellent for aerospace or high temperature equipment applications where space and weight are key considerations. Availability: Canada, United States Temperature Limit: Varies (see data sheet) Weight: Varies (see data sheet) Color: Varies (see data sheet)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Moldable Fiber Glass Insulation - Microlite® AA Uncured - Johns Manville Corp.
Denver, CO, USA
Moldable Fiber Glass Insulation
Microlite® AA Uncured
Moldable Fiber Glass Insulation Microlite® AA Uncured
Johns Manville Microlite® AA Uncured insulation is manufactured using flame-attenuated borosilicate glass fibers bonded with an uncured thermosetting resin and provides superior thermal and acoustical performance. It can be molded into a wide range of sizes, shapes, densities and thicknesses to fit odd-shaped parts, special configurations and applications in which precise insulation fit is critical. After proper curing, the molded or sized insulation material is excellent for aerospace or high temperature equipment applications where space and weight are key considerations. Availability: Canada, United States Temperature Limit: Varies (see data sheet) Weight: Varies (see data sheet) Color: Varies (see data sheet)

Johns Manville Microlite® AA Uncured insulation is manufactured using flame-attenuated borosilicate glass fibers bonded with an uncured thermosetting resin and provides superior thermal and acoustical performance. It can be molded into a wide range of sizes, shapes, densities and thicknesses to fit odd-shaped parts, special configurations and applications in which precise insulation fit is critical. After proper curing, the molded or sized insulation material is excellent for aerospace or high temperature equipment applications where space and weight are key considerations.

  • Availability: Canada, United States
  • Temperature Limit: Varies (see data sheet)
  • Weight: Varies (see data sheet)
  • Color: Varies (see data sheet)
Supplier's Site Datasheet

Technical Specifications

  Johns Manville Corp.
Product Category Fabric and Fiber Insulation
Product Number Microlite® AA Uncured
Product Name Moldable Fiber Glass Insulation
Type Thermal Insulation; Acoustic Insulation; Blanket or Batt
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Coated Fiberglass - ARMATEX® SF 18 - Mid-Mountain Materials, Inc.
Specs
Type Thermal Insulation; Industrial Fabric
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
View Details
 - Tetraglas® 3000 Square Braided Rope - Darco Southern, Inc.
Specs
Type Thermal Insulation; Industrial Fabric; Cordage / Rope; Braided; Rope or Cordage
Material Quartz / Fused Silica; Ceramic
Applications Architectural or Construction; Fire; OEM
View Details
Aircraft Acoustical and Thermal Insulation Blankets - Microlite® AA Premium - Johns Manville Corp.
Specs
Type Thermal Insulation; Acoustic Insulation; Blanket or Batt
Applications Aerospace
Thickness 0.3750 to 1.0000 inch (9.52 to 25.4 mm)
View Details
Alumina-Silica Moldable Type RS-C - KS51 - ZIRCAR Refractory Composites, Inc.
ZIRCAR Refractory Composites, Inc.
Specs
Type Thermal Insulation; Dielectric Insulation; Blanket or Batt; Structural Insulation
Material Alumina; Quartz / Fused Silica; Ceramic
Applications Fire; HVAC
View Details