HALEX HALX Conduit Hangers 67800B

Description
0 CONDUIT HANGER NUTS & BOLTS
Description
0 CONDUIT HANGER NUTS & BOLTS

Suppliers

Company
Product
Description
Supplier Links
HALX Conduit Hangers - 67800B - Galco Industrial Electronics
Madison Heights, MI, United States
HALX Conduit Hangers
67800B
HALX Conduit Hangers 67800B
0 CONDUIT HANGER NUTS & BOLTS

0 CONDUIT HANGER NUTS & BOLTS

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Pipe Hangers and Conduit Hangers
Product Number 67800B
Product Name HALX Conduit Hangers
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 1.38 inch (35.00 mm)
View Details
Conduit Hanger - E1 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Support Type Conduit Hanger
Pipe Size 0.25 inch (6.35 mm)
View Details
Pipe Hanger - 450 0500PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Clevis Hanger
Material of Construction LOW CARBON STEEL
Maximum Load 1430 lbs (649 kg)
View Details
Conduit Hanger - 6S - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction Steel
Maximum Load 125 lbs (56.69 kg)
View Details