BeRex, Inc. RF Amplifiers BVA518C

Description
5-4000 MHZ WIDE BAND DIGITAL VAR
Request a Quote Datasheet
Description
5-4000 MHZ WIDE BAND DIGITAL VAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 4770-BVA518CDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BVA518CDKR-ND
RF Amplifiers 4770-BVA518CDKR-ND
5-4000 MHZ WIDE BAND DIGITAL VAR

5-4000 MHZ WIDE BAND DIGITAL VAR

Buy Now Datasheet
RF Amplifiers - 4770-BVA518CTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BVA518CTR-ND
RF Amplifiers 4770-BVA518CTR-ND
5-4000 MHZ WIDE BAND DIGITAL VAR

5-4000 MHZ WIDE BAND DIGITAL VAR

Buy Now Datasheet
RF Amplifiers - 4770-BVA518CCT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BVA518CCT-ND
RF Amplifiers 4770-BVA518CCT-ND
5-4000 MHZ WIDE BAND DIGITAL VAR

5-4000 MHZ WIDE BAND DIGITAL VAR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 4770-BVA518CDKR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 3G/4G/5G
Frequency Range 5 to 4000 MHz
Minimum Gain 20 dB
Maximum Gain 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
General Purpose LNAs - BGA427 - Infineon Technologies AG
Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range ? to 3000 MHz
Minimum Gain 20 dB
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
2.4 GHz Power Amplifier - SE2433T - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 22 dB
View Details