BeRex, Inc. RF Amplifiers BVA3144

Description
IC AMP 5G NR CDMA 4.4-5GHZ 28LGA
Request a Quote Datasheet
Description
IC AMP 5G NR CDMA 4.4-5GHZ 28LGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 4770-BVA3144CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BVA3144CT-ND
RF Amplifiers 4770-BVA3144CT-ND
IC AMP 5G NR CDMA 4.4-5GHZ 28LGA

IC AMP 5G NR CDMA 4.4-5GHZ 28LGA

Buy Now Datasheet
RF Amplifiers - 4770-BVA3144DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BVA3144DKR-ND
RF Amplifiers 4770-BVA3144DKR-ND
IC AMP 5G NR CDMA 4.4-5GHZ 28LGA

IC AMP 5G NR CDMA 4.4-5GHZ 28LGA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 4770-BVA3144CT-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; 5G NR, CDMA, LTE, W-CDMA
Frequency Range 4400 to 5000 MHz
Minimum Gain 36.3 dB
Maximum Gain 36.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Specs
Applications RF Microwave
Frequency Range 2300 to 2690 MHz
Minimum Gain 12.5 dB
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
MB/HB Diversity Receive LNA Module - SKY13750-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 1805 to 2690 MHz
Package Type Surface Mount; MCM, 24-pad
View Details