BeRex, Inc. RF Amplifiers BVA2140B

Description
IC AMP CDMA 700MHZ-4GHZ 24VFQFN
Request a Quote Datasheet
Description
IC AMP CDMA 700MHZ-4GHZ 24VFQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 4770-BVA2140BCT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BVA2140BCT-ND
RF Amplifiers 4770-BVA2140BCT-ND
IC AMP CDMA 700MHZ-4GHZ 24VFQFN

IC AMP CDMA 700MHZ-4GHZ 24VFQFN

Buy Now Datasheet
RF Amplifiers - 4770-BVA2140BTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BVA2140BTR-ND
RF Amplifiers 4770-BVA2140BTR-ND
IC AMP CDMA 700MHZ-4GHZ 24VFQFN

IC AMP CDMA 700MHZ-4GHZ 24VFQFN

Buy Now Datasheet
RF Amplifiers - 4770-BVA2140BDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BVA2140BDKR-ND
RF Amplifiers 4770-BVA2140BDKR-ND
IC AMP CDMA 700MHZ-4GHZ 24VFQFN

IC AMP CDMA 700MHZ-4GHZ 24VFQFN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 4770-BVA2140BCT-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; CDMA, LTE, W-CDMA
Frequency Range 700 to 4000 MHz
Minimum Gain 30.4 dB
Maximum Gain 30.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
RF Amplifiers - BGA6L1BN6E6327XTSA1 - 913324-BGA6L1BN6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
View Details
2 suppliers
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
Reverse Amplifier with Step Attenuator - ARA2004 - Skyworks Solutions, Inc.
Specs
Minimum Gain 29.3 dB
Maximum Gain 29.3 dB
Noise Figure 3 dB
View Details