BeRex, Inc. RF and Wireless - RF Switches BSW841

Description
IC RF SWITCH SPDT 4GHZ 8MSOP
Datasheet
Description
IC RF SWITCH SPDT 4GHZ 8MSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Switches - BSW841 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
BSW841
RF and Wireless - RF Switches BSW841
IC RF SWITCH SPDT 4GHZ 8MSOP

IC RF SWITCH SPDT 4GHZ 8MSOP

Supplier's Site
RF Switches - BSW841 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
BSW841
RF Switches BSW841
RF Switch IC 5G NR, Cellular, LTE, PCS, WCDMA, WIMAX SPDT 50Ohm 8-MSOP

RF Switch IC 5G NR, Cellular, LTE, PCS, WCDMA, WIMAX SPDT 50Ohm 8-MSOP

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number BSW841 BSW841
Product Name RF and Wireless - RF Switches RF Switches
Frequency Range ? to 4000 MHz 4000 MHz
Insertion Loss 0.7000 dB 0.7000 dB
Isolation 45 dB 45 dB
Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1832334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type MSOP
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
2 x 16 Blocking Switch Matrix, DC to 18 GHz, Rack-Mounted - ZTVX-16-18-S - Mini-Circuits
Specs
Connector SMA
Frequency Range 18000 MHz
Insertion Loss 1 to 2.5 dB
View Details
0.4 to 3.8 GHz SPDT Switch - SKY13581-676LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 700 to 3800 MHz
Type Single Pole Double Throw; SPDT
View Details
2 suppliers