BeRex, Inc. RF Switches BSW7421

Description
IC RF SWITCH SPDT 8GHZ 6UDFN
Request a Quote Datasheet
Description
IC RF SWITCH SPDT 8GHZ 6UDFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 4770-BSW7421CT-ND - DigiKey
Thief River Falls, MN, United States
IC RF SWITCH SPDT 8GHZ 6UDFN

IC RF SWITCH SPDT 8GHZ 6UDFN

Buy Now Datasheet
RF Switches - 4770-BSW7421TR-ND - DigiKey
Thief River Falls, MN, United States
IC RF SWITCH SPDT 8GHZ 6UDFN

IC RF SWITCH SPDT 8GHZ 6UDFN

Buy Now Datasheet
RF Switches - 4770-BSW7421DKR-ND - DigiKey
Thief River Falls, MN, United States
IC RF SWITCH SPDT 8GHZ 6UDFN

IC RF SWITCH SPDT 8GHZ 6UDFN

Buy Now Datasheet
RF Switches - BSW7421 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
BSW7421
RF Switches BSW7421
RF Switch IC 5G NR, Cellular, LTE, PCS, WCDMA, WIMAX SPDT 50Ohm 6-UDFN (1.5x1.5)

RF Switch IC 5G NR, Cellular, LTE, PCS, WCDMA, WIMAX SPDT 50Ohm 6-UDFN (1.5x1.5)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 4770-BSW7421CT-ND BSW7421
Product Name RF Switches RF Switches
Package Type Surface Mount; 6-UDFN Exposed Pad Surface Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Frequency Range 5 to 8000 MHz 5 to 8000 MHz
Insertion Loss 0.9100 dB 0.9100 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF - Antenna tuners - BGSA142MN12 - BGSA142MN12 - Infineon Technologies AG
Specs
Control Interface MIPI
Frequency Range 400 to 6000 MHz
Type Single Pole Four Throw; SP4T
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details
5 to 1800 MHz Ultra-High Linearity SPDT 75 Ω Switch - SKY13547-490LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 5 to 1800 MHz
Isolation 50 dB
View Details
4 suppliers
Millimeter Wave Switches (DC-40 GHz), 2 x Reflective SP6T - RC-2SP6T-40R - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 40000 MHz
View Details