IC RF SWITCH SPDT 8GHZ 6UDFN
IC RF SWITCH SPDT 8GHZ 6UDFN
IC RF SWITCH SPDT 8GHZ 6UDFN
RF Switch IC 5G NR, Cellular, LTE, PCS, WCDMA, WIMAX SPDT 50Ohm 6-UDFN (1.5x1.5)
IC RF SWITCH SPDT 8GHZ 6UDFN
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches |
| Product Number | 4770-BSW7321CT-ND | BSW7321 | BSW7321 |
| Product Name | RF Switches | RF Switches | RF and Wireless - RF Switches |
| Package Type | Surface Mount; 6-UDFN Exposed Pad | Surface Mount | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Frequency Range | 5 to 8000 MHz | 5 to 8000 MHz | 5 to 8000 MHz |
| Insertion Loss | 0.9700 dB | 0.9700 dB | 0.9700 dB |