BeRex, Inc. RF Amplifiers BL022A

Description
IC AMP 5G 50MHZ-6GHZ SOT89-3
Request a Quote Datasheet
Description
IC AMP 5G 50MHZ-6GHZ SOT89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 4770-BL022ATR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BL022ATR-ND
RF Amplifiers 4770-BL022ATR-ND
IC AMP 5G 50MHZ-6GHZ SOT89-3

IC AMP 5G 50MHZ-6GHZ SOT89-3

Buy Now Datasheet
RF Amplifiers - 4770-BL022ADKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BL022ADKR-ND
RF Amplifiers 4770-BL022ADKR-ND
IC AMP 5G 50MHZ-6GHZ SOT89-3

IC AMP 5G 50MHZ-6GHZ SOT89-3

Buy Now Datasheet
RF Amplifiers - 4770-BL022ACT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BL022ACT-ND
RF Amplifiers 4770-BL022ACT-ND
IC AMP 5G 50MHZ-6GHZ SOT89-3

IC AMP 5G 50MHZ-6GHZ SOT89-3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 4770-BL022ATR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; 5G NR, Cellular, LTE, PCS, W-CDMA, WIMAX
Frequency Range 50 to 6000 MHz
Minimum Gain 19 dB
Maximum Gain 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 448-BGA5L1BN6E6328XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
View Details
DC - 5000 MHz Cascadable SiGe HBT Amplifier - QPA0363A - Qorvo
Specs
Applications Mobile / Wireless Systems; SATCOM
RoHS Compliant RoHS
Frequency Range ? to 5000 MHz
View Details
DC - 20 GHz Wideband Low Noise Amplifier - AMM-9852PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details