BeRex, Inc. RF Amplifiers BIF1

Description
IC RF AMP 5MHZ-800MHZ SOT89-3
Request a Quote Datasheet
Description
IC RF AMP 5MHZ-800MHZ SOT89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 4770-BIF1CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BIF1CT-ND
RF Amplifiers 4770-BIF1CT-ND
IC RF AMP 5MHZ-800MHZ SOT89-3

IC RF AMP 5MHZ-800MHZ SOT89-3

Buy Now Datasheet
RF Amplifiers - 4770-BIF1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BIF1TR-ND
RF Amplifiers 4770-BIF1TR-ND
IC RF AMP 5MHZ-800MHZ SOT89-3

IC RF AMP 5MHZ-800MHZ SOT89-3

Buy Now Datasheet
RF Amplifiers - 4770-BIF1DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BIF1DKR-ND
RF Amplifiers 4770-BIF1DKR-ND
IC RF AMP 5MHZ-800MHZ SOT89-3

IC RF AMP 5MHZ-800MHZ SOT89-3

Buy Now Datasheet
RF and Wireless - RF Amplifiers - BIF1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
BIF1
RF and Wireless - RF Amplifiers BIF1
IC RF AMP 5MHZ-800MHZ SOT89-3

IC RF AMP 5MHZ-800MHZ SOT89-3

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 4770-BIF1CT-ND BIF1
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 5 to 800 MHz 5 to 800 MHz
Minimum Gain 15.2 dB ? to 15.2 dB
Maximum Gain 15.2 dB 15.2 dB
Output Power 20 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 6-SuperMiniMold
View Details
RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifiers - NLA-17700-21200-30-80 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 17700 to 21200 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers - BGA231L7E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS
Frequency Range 1575 MHz
View Details
3 suppliers