BeRex, Inc. RF Amplifiers BGS5

Description
IC AMP 5G 40MHZ-5GHZ SOT363
Request a Quote Datasheet
Description
IC AMP 5G 40MHZ-5GHZ SOT363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 4770-BGS5DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BGS5DKR-ND
RF Amplifiers 4770-BGS5DKR-ND
IC AMP 5G 40MHZ-5GHZ SOT363

IC AMP 5G 40MHZ-5GHZ SOT363

Buy Now Datasheet
RF Amplifiers - 4770-BGS5TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BGS5TR-ND
RF Amplifiers 4770-BGS5TR-ND
IC AMP 5G 40MHZ-5GHZ SOT363

IC AMP 5G 40MHZ-5GHZ SOT363

Buy Now Datasheet
RF Amplifiers - 4770-BGS5CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BGS5CT-ND
RF Amplifiers 4770-BGS5CT-ND
IC AMP 5G 40MHZ-5GHZ SOT363

IC AMP 5G 40MHZ-5GHZ SOT363

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 4770-BGS5DKR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; 5G NR, Cellular, LTE, PCS, W-CDMA, WIMAX
Frequency Range 40 to 5000 MHz
Minimum Gain 16.5 dB
Maximum Gain 16.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
RF Amplifiers - 448-BGA10M1MN9E6327XTSA1TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 4G, 5G
Frequency Range 1800 to 2200 MHz
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF Amplifiers - ACA2420RS7P2 - 1135141-ACA2420RS7P2 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 40 to 1000 MHz
Minimum Gain 22.3 dB
View Details
3 suppliers