BeRex, Inc. RF Amplifiers BGS2

Description
IC AMP 5G 50MHZ-4GHZ SOT363
Request a Quote Datasheet
Description
IC AMP 5G 50MHZ-4GHZ SOT363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 4770-BGS2TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BGS2TR-ND
RF Amplifiers 4770-BGS2TR-ND
IC AMP 5G 50MHZ-4GHZ SOT363

IC AMP 5G 50MHZ-4GHZ SOT363

Buy Now Datasheet
RF Amplifiers - 4770-BGS2DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BGS2DKR-ND
RF Amplifiers 4770-BGS2DKR-ND
IC AMP 5G 50MHZ-4GHZ SOT363

IC AMP 5G 50MHZ-4GHZ SOT363

Buy Now Datasheet
RF Amplifiers - 4770-BGS2CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BGS2CT-ND
RF Amplifiers 4770-BGS2CT-ND
IC AMP 5G 50MHZ-4GHZ SOT363

IC AMP 5G 50MHZ-4GHZ SOT363

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 4770-BGS2TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; 5G NR, Cellular, LTE, PCS, W-CDMA, WIMAX
Frequency Range 50 to 4000 MHz
Minimum Gain 23.6 dB
Maximum Gain 23.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 728 to 768 MHz
Minimum Gain 15.5 dB
View Details
0.5 - 6.0 GHz Ultra Low-Noise LNA - QPL9058 - Qorvo
Specs
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
View Details
ADM-8558CH, DC - 20 GHz Distributed Amplifier - ADM-8558CH - Marki Microwave LLC
Specs
Frequency Range 0.0 to 20000 MHz
Package Type bare-die
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details