BeRex, Inc. RF Amplifiers BG18D

Description
IC AMP 5G 5MHZ-4GHZ SOT89-3
Request a Quote Datasheet
Description
IC AMP 5G 5MHZ-4GHZ SOT89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 4770-BG18DTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BG18DTR-ND
RF Amplifiers 4770-BG18DTR-ND
IC AMP 5G 5MHZ-4GHZ SOT89-3

IC AMP 5G 5MHZ-4GHZ SOT89-3

Buy Now Datasheet
RF Amplifiers - 4770-BG18DDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BG18DDKR-ND
RF Amplifiers 4770-BG18DDKR-ND
IC AMP 5G 5MHZ-4GHZ SOT89-3

IC AMP 5G 5MHZ-4GHZ SOT89-3

Buy Now Datasheet
RF Amplifiers - 4770-BG18DCT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BG18DCT-ND
RF Amplifiers 4770-BG18DCT-ND
IC AMP 5G 5MHZ-4GHZ SOT89-3

IC AMP 5G 5MHZ-4GHZ SOT89-3

Buy Now Datasheet
RF and Wireless - RF Amplifiers - BG18D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
BG18D
RF and Wireless - RF Amplifiers BG18D
IC AMP 5G 5MHZ-4GHZ SOT89-3

IC AMP 5G 5MHZ-4GHZ SOT89-3

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 4770-BG18DTR-ND BG18D
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; 5G NR, Cellular, LTE, PCS, W-CDMA, WIMAX
Frequency Range 5 to 4000 MHz 5 to 4000 MHz
Minimum Gain 22.2 dB ? to 22.2 dB
Maximum Gain 22.2 dB 22.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 448-BGAP2D30AE6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 4G, 5G
Frequency Range 3300 to 4200 MHz
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 5-MPAK
View Details
2.4 GHz Power Amplifier - SE2433T - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 22 dB
View Details