BeRex, Inc. RF Amplifiers BG15A

Description
IC AMP 5G 50MHZ-4GHZ SOT89-3
Request a Quote Datasheet
Description
IC AMP 5G 50MHZ-4GHZ SOT89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 4770-BG15ATR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BG15ATR-ND
RF Amplifiers 4770-BG15ATR-ND
IC AMP 5G 50MHZ-4GHZ SOT89-3

IC AMP 5G 50MHZ-4GHZ SOT89-3

Buy Now Datasheet
RF Amplifiers - 4770-BG15ADKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BG15ADKR-ND
RF Amplifiers 4770-BG15ADKR-ND
IC AMP 5G 50MHZ-4GHZ SOT89-3

IC AMP 5G 50MHZ-4GHZ SOT89-3

Buy Now Datasheet
RF Amplifiers - 4770-BG15ACT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BG15ACT-ND
RF Amplifiers 4770-BG15ACT-ND
IC AMP 5G 50MHZ-4GHZ SOT89-3

IC AMP 5G 50MHZ-4GHZ SOT89-3

Buy Now Datasheet
RF and Wireless - RF Amplifiers - BG15A - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
BG15A
RF and Wireless - RF Amplifiers BG15A
IC AMP 5G 50MHZ-4GHZ SOT89-3

IC AMP 5G 50MHZ-4GHZ SOT89-3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 4770-BG15ATR-ND BG15A
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; 5G NR, Cellular, LTE, PCS, W-CDMA, WIMAX
Frequency Range 50 to 4000 MHz 50 to 4000 MHz
Minimum Gain 19 dB ? to 19 dB
Maximum Gain 19 dB 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
RF and Wireless - RF Amplifiers - BGA915N7E6327 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency Range 1550 to 1615 MHz
Minimum Gain ? to 17.2 dB
Maximum Gain 17.2 dB
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
5 GHz, 26dBm Power Amplifier with Power Detector - SE5004L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 5150 to 5850 MHz
View Details
2 suppliers