BeRex, Inc. RF Amplifiers BG13D

Description
IC AMP 5G 5MHZ-6GHZ SOT89-3
Request a Quote Datasheet
Description
IC AMP 5G 5MHZ-6GHZ SOT89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 4770-BG13DTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BG13DTR-ND
RF Amplifiers 4770-BG13DTR-ND
IC AMP 5G 5MHZ-6GHZ SOT89-3

IC AMP 5G 5MHZ-6GHZ SOT89-3

Buy Now Datasheet
RF Amplifiers - 4770-BG13DDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BG13DDKR-ND
RF Amplifiers 4770-BG13DDKR-ND
IC AMP 5G 5MHZ-6GHZ SOT89-3

IC AMP 5G 5MHZ-6GHZ SOT89-3

Buy Now Datasheet
RF Amplifiers - 4770-BG13DCT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BG13DCT-ND
RF Amplifiers 4770-BG13DCT-ND
IC AMP 5G 5MHZ-6GHZ SOT89-3

IC AMP 5G 5MHZ-6GHZ SOT89-3

Buy Now Datasheet
RF and Wireless - RF Amplifiers - BG13D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
BG13D
RF and Wireless - RF Amplifiers BG13D
IC AMP 5G 5MHZ-6GHZ SOT89-3

IC AMP 5G 5MHZ-6GHZ SOT89-3

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 4770-BG13DTR-ND BG13D
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; 5G NR, Cellular, LTE, PCS, W-CDMA, WIMAX
Frequency Range 5 to 6000 MHz 5 to 6000 MHz
Minimum Gain 21.5 dB ? to 21.5 dB
Maximum Gain 21.5 dB 21.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - MHL9236N - 884593-MHL9236N - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-500-6000-38 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 500 to 6000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers - 448-BGM687U50E6327XUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G
Frequency Range 600 to 2700 MHz
View Details