BeRex, Inc. RF Amplifiers BG13B

Description
IC AMP 5G 5MHZ-6GHZ SOT89-3
Request a Quote Datasheet
Description
IC AMP 5G 5MHZ-6GHZ SOT89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 4770-BG13BDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BG13BDKR-ND
RF Amplifiers 4770-BG13BDKR-ND
IC AMP 5G 5MHZ-6GHZ SOT89-3

IC AMP 5G 5MHZ-6GHZ SOT89-3

Buy Now Datasheet
RF Amplifiers - 4770-BG13BTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BG13BTR-ND
RF Amplifiers 4770-BG13BTR-ND
IC AMP 5G 5MHZ-6GHZ SOT89-3

IC AMP 5G 5MHZ-6GHZ SOT89-3

Buy Now Datasheet
RF Amplifiers - 4770-BG13BCT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BG13BCT-ND
RF Amplifiers 4770-BG13BCT-ND
IC AMP 5G 5MHZ-6GHZ SOT89-3

IC AMP 5G 5MHZ-6GHZ SOT89-3

Buy Now Datasheet
RF and Wireless - RF Amplifiers - BG13B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
BG13B
RF and Wireless - RF Amplifiers BG13B
IC AMP 5G 5MHZ-6GHZ SOT89-3

IC AMP 5G 5MHZ-6GHZ SOT89-3

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 4770-BG13BDKR-ND BG13B
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; 5G NR, Cellular, LTE, PCS, W-CDMA, WIMAX
Frequency Range 5 to 6000 MHz 5 to 6000 MHz
Minimum Gain 13.3 dB ? to 13.3 dB
Maximum Gain 13.3 dB 13.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose LNAs - BGA612 - Infineon Technologies AG
Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
Minimum Gain 16 dB
View Details
RF Amplifiers - 2312-QPA2612-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 8000 to 12000 MHz
View Details
3 - 30 GHz Wideband Low Noise Amplifier - AMM-9860PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 3000 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details