BeRex, Inc. RF Amplifiers BG12B

Description
IC AMP 5G 50MHZ-4GHZ SOT89-3
Request a Quote Datasheet
Description
IC AMP 5G 50MHZ-4GHZ SOT89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 4770-BG12BTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BG12BTR-ND
RF Amplifiers 4770-BG12BTR-ND
IC AMP 5G 50MHZ-4GHZ SOT89-3

IC AMP 5G 50MHZ-4GHZ SOT89-3

Buy Now Datasheet
RF Amplifiers - 4770-BG12BDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BG12BDKR-ND
RF Amplifiers 4770-BG12BDKR-ND
IC AMP 5G 50MHZ-4GHZ SOT89-3

IC AMP 5G 50MHZ-4GHZ SOT89-3

Buy Now Datasheet
RF Amplifiers - 4770-BG12BCT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BG12BCT-ND
RF Amplifiers 4770-BG12BCT-ND
IC AMP 5G 50MHZ-4GHZ SOT89-3

IC AMP 5G 50MHZ-4GHZ SOT89-3

Buy Now Datasheet
RF and Wireless - RF Amplifiers - BG12B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
BG12B
RF and Wireless - RF Amplifiers BG12B
IC AMP 5G 50MHZ-4GHZ SOT89-3

IC AMP 5G 50MHZ-4GHZ SOT89-3

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 4770-BG12BTR-ND BG12B
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; 5G NR, Cellular, LTE, PCS, W-CDMA, WIMAX
Frequency Range 50 to 4000 MHz 50 to 4000 MHz
Minimum Gain 17.1 dB ? to 17.1 dB
Maximum Gain 17.1 dB 17.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3000 MHz Cascadable SiGe HBT MMIC Amplifier - QPA7489A - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 3000 MHz
View Details
RF Amplifiers - 448-BGA7H1BN6E6327XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications LTE
Frequency Range 1805 to 2690 MHz
View Details
4 suppliers
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 6-SuperMiniMold
View Details