BeRex, Inc. RF Amplifiers BBA02

Description
IC AMP 5G 40MHZ-8GHZ SOT89-3
Request a Quote Datasheet
Description
IC AMP 5G 40MHZ-8GHZ SOT89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 4770-BBA02CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BBA02CT-ND
RF Amplifiers 4770-BBA02CT-ND
IC AMP 5G 40MHZ-8GHZ SOT89-3

IC AMP 5G 40MHZ-8GHZ SOT89-3

Buy Now Datasheet
RF Amplifiers - 4770-BBA02TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BBA02TR-ND
RF Amplifiers 4770-BBA02TR-ND
IC AMP 5G 40MHZ-8GHZ SOT89-3

IC AMP 5G 40MHZ-8GHZ SOT89-3

Buy Now Datasheet
RF Amplifiers - 4770-BBA02DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BBA02DKR-ND
RF Amplifiers 4770-BBA02DKR-ND
IC AMP 5G 40MHZ-8GHZ SOT89-3

IC AMP 5G 40MHZ-8GHZ SOT89-3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 4770-BBA02CT-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; 5G NR, Cellular, LTE, PCS, W-CDMA, WIMAX
Frequency Range 40 to 8000 MHz
Minimum Gain 15.6 dB
Maximum Gain 15.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
RF Amplifiers - TDA 6192V - 1106545-TDA 6192V - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 30 to 65 MHz
Package Type 20-VQFN (3.5x3.5)
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
800-900 MHz High Linearity 2 W Power Amplifier - SKY65126-21 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Mobile / Wireless Systems
Frequency Range 800 to 900 MHz
View Details
4 suppliers