Bennett & Bennett Bennett and Bennett 8100 Static Shielding Bag 4 in x 4 in 81000404

Description
Bennett and Bennett Static Shielding Bag 8100 is used to shield against ESD and tribocharging. It meets MIL-PRF-81705D, ANSI/ESD S541, and Type III standards. It is made in the U.S., cost efficient, transparent, and durable. 4 in x 4 in Bag.
Request a Quote
Description
Bennett and Bennett Static Shielding Bag 8100 is used to shield against ESD and tribocharging. It meets MIL-PRF-81705D, ANSI/ESD S541, and Type III standards. It is made in the U.S., cost efficient, transparent, and durable. 4 in x 4 in Bag.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bennett and Bennett 8100 Static Shielding Bag 4 in x 4 in - 81000404 - Ellsworth Adhesives
Germantown, WI, USA
Bennett and Bennett 8100 Static Shielding Bag 4 in x 4 in
81000404
Bennett and Bennett 8100 Static Shielding Bag 4 in x 4 in 81000404
Bennett and Bennett Static Shielding Bag 8100 is used to shield against ESD and tribocharging. It meets MIL-PRF-81705D, ANSI/ESD S541, and Type III standards. It is made in the U.S., cost efficient, transparent, and durable. 4 in x 4 in Bag.

Bennett and Bennett Static Shielding Bag 8100 is used to shield against ESD and tribocharging. It meets MIL-PRF-81705D, ANSI/ESD S541, and Type III standards. It is made in the U.S., cost efficient, transparent, and durable. 4 in x 4 in Bag.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category Industrial Containers
Product Number 81000404
Product Name Bennett and Bennett 8100 Static Shielding Bag 4 in x 4 in
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Laptop Bags - 1811162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Pet
Height 16.93 inch (430 mm)
View Details