Turner Designs Hydrocarbon Instruments Oil in Water Monitor TD-120

Description
The TD-120 Oil in Water Monitor is our latest product, developed from over 20 years of real-world experience with UV fluorescence technology, and includes industry leading features. The TD-120 Oil in Water Monitor is resistant to dirty or turbid water influences that typically impact UV absorption or light scatter instrument measurements—allowin g hydrocarbons, fuels, lubricating oils, heat transfer fluids, and crude oil to be measured at low ppm/ppb levels. The TD-120 Oil in Water Monitor also has a greatly enhanced dynamic range compared to most online oil in water monitors (up to 6000 ppm). The TD-120 Oil in Water Monitor is ideal for detection of oil leaks from heat exchangers—protectin g boilers, water intakes and membrane systems—as well as optimizing water treatment systems. With low detection limits and extended measurement range, the TD-120 provides the necessary tools and ease of use to meet today’s complex oil in water measurement needs. The TD-120 Oil in Water Monitor is configured with 316SS wetted parts, enclosure, and back panel as well as cell condition monitor, high temperature alarm and protection. The monitor also includes an internal tablet for simple setup and operation. The internal data logger allows for graphical display of oil in water concentration values, past events (alarms, calibrations, setting changes, etc.), and diagnostics. This data can be transferred via the onboard microSD card to any PC for analysis and archiving. Features New auto-valve capabilities: temperature protection, fresh water flush, and process isolation Analog signal, alarm dry contact relays Optional Sea Water compatible wetted parts Minimal maintenance Low cost of ownership—no reagents or instrument air needed for operation Internal tablet interface for quick setup and calibration OEM opportunities
Datasheet
Description
The TD-120 Oil in Water Monitor is our latest product, developed from over 20 years of real-world experience with UV fluorescence technology, and includes industry leading features. The TD-120 Oil in Water Monitor is resistant to dirty or turbid water influences that typically impact UV absorption or light scatter instrument measurements—allowin g hydrocarbons, fuels, lubricating oils, heat transfer fluids, and crude oil to be measured at low ppm/ppb levels. The TD-120 Oil in Water Monitor also has a greatly enhanced dynamic range compared to most online oil in water monitors (up to 6000 ppm). The TD-120 Oil in Water Monitor is ideal for detection of oil leaks from heat exchangers—protectin g boilers, water intakes and membrane systems—as well as optimizing water treatment systems. With low detection limits and extended measurement range, the TD-120 provides the necessary tools and ease of use to meet today’s complex oil in water measurement needs. The TD-120 Oil in Water Monitor is configured with 316SS wetted parts, enclosure, and back panel as well as cell condition monitor, high temperature alarm and protection. The monitor also includes an internal tablet for simple setup and operation. The internal data logger allows for graphical display of oil in water concentration values, past events (alarms, calibrations, setting changes, etc.), and diagnostics. This data can be transferred via the onboard microSD card to any PC for analysis and archiving. Features New auto-valve capabilities: temperature protection, fresh water flush, and process isolation Analog signal, alarm dry contact relays Optional Sea Water compatible wetted parts Minimal maintenance Low cost of ownership—no reagents or instrument air needed for operation Internal tablet interface for quick setup and calibration OEM opportunities
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oil in Water Monitor - TD-120 - Turner Designs Hydrocarbon Instruments
Fresno, CA, USA
Oil in Water Monitor
TD-120
Oil in Water Monitor TD-120
The TD-120 Oil in Water Monitor is our latest product, developed from over 20 years of real-world experience with UV fluorescence technology, and includes industry leading features. The TD-120 Oil in Water Monitor is resistant to dirty or turbid water influences that typically impact UV absorption or light scatter instrument measurements—allowin g hydrocarbons, fuels, lubricating oils, heat transfer fluids, and crude oil to be measured at low ppm/ppb levels. The TD-120 Oil in Water Monitor also has a greatly enhanced dynamic range compared to most online oil in water monitors (up to 6000 ppm). The TD-120 Oil in Water Monitor is ideal for detection of oil leaks from heat exchangers—protectin g boilers, water intakes and membrane systems—as well as optimizing water treatment systems. With low detection limits and extended measurement range, the TD-120 provides the necessary tools and ease of use to meet today’s complex oil in water measurement needs. The TD-120 Oil in Water Monitor is configured with 316SS wetted parts, enclosure, and back panel as well as cell condition monitor, high temperature alarm and protection. The monitor also includes an internal tablet for simple setup and operation. The internal data logger allows for graphical display of oil in water concentration values, past events (alarms, calibrations, setting changes, etc.), and diagnostics. This data can be transferred via the onboard microSD card to any PC for analysis and archiving. Features New auto-valve capabilities: temperature protection, fresh water flush, and process isolation Analog signal, alarm dry contact relays Optional Sea Water compatible wetted parts Minimal maintenance Low cost of ownership—no reagents or instrument air needed for operation Internal tablet interface for quick setup and calibration OEM opportunities

The TD-120 Oil in Water Monitor is our latest product, developed from over 20 years of real-world experience with UV fluorescence technology, and includes industry leading features. The TD-120 Oil in Water Monitor is resistant to dirty or turbid water influences that typically impact UV absorption or light scatter instrument measurements—allowing hydrocarbons, fuels, lubricating oils, heat transfer fluids, and crude oil to be measured at low ppm/ppb levels. The TD-120 Oil in Water Monitor also has a greatly enhanced dynamic range compared to most online oil in water monitors (up to 6000 ppm).

The TD-120 Oil in Water Monitor is ideal for detection of oil leaks from heat exchangers—protecting boilers, water intakes and membrane systems—as well as optimizing water treatment systems. With low detection limits and extended measurement range, the TD-120 provides the necessary tools and ease of use to meet today’s complex oil in water measurement needs.

The TD-120 Oil in Water Monitor is configured with 316SS wetted parts, enclosure, and back panel as well as cell condition monitor, high temperature alarm and protection. The monitor also includes an internal tablet for simple setup and operation. The internal data logger allows for graphical display of oil in water concentration values, past events (alarms, calibrations, setting changes, etc.), and diagnostics. This data can be transferred via the onboard microSD card to any PC for analysis and archiving.

Features

  • New auto-valve capabilities: temperature protection, fresh water flush, and process isolation
  • Analog signal, alarm dry contact relays
  • Optional Sea Water compatible wetted parts
  • Minimal maintenance
  • Low cost of ownership—no reagents or instrument air needed for operation
  • Internal tablet interface for quick setup and calibration
  • OEM opportunities
Supplier's Site Datasheet

Technical Specifications

  Turner Designs Hydrocarbon Instruments
Product Category Water Quality Testing Instruments
Product Number TD-120
Product Name Oil in Water Monitor
Water Quality Parameters Water Quality Measurement Instrument; Oil/Water
Form Factor Modular
Oil in Water Monitor 6000 ppm
Other Output 4 - 20 mA; Optional: HART
Process Temp 32 to 122 F (0 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Bluetooth Enabled Dissolved Oxygen (DO) and Temperature Meter - ULTRAPENx2™ PTBT5™ - Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; DissolvedO2
Form Factor Hand Held 
Instrument Specific Features Automatic Temperature Compensation
View Details
UviTec TOC/DOC Field Meter -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Water Quality Parameters Water Quality Measurement Instrument
Form Factor Portable; In-situ / Field
Features and Functionality Battery Powered (optional feature); Self-test / Diagnostics
View Details
Floating Oil Spill Alarm - 2852-HCF - Arjay Engineering
Specs
Water Quality Parameters Water Quality Measurement Instrument; Oil/Water
Form Factor Panel
Oil in Water Monitor 70 ppm
View Details
Aquarium pH Meter - PCE-PH20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument; pH
Features and Functionality Battery Powered
pH range 0.0 to 14 pH
View Details