Belmont Metals, Inc. MIL-A-18001K Cathodic Zinc Anode Type ZEP Style B 8001B6

Description
Anodes: Cathodic Featuring Mil Spec zinc anodes, MIL-A-18001 (Type ZHS, ZHB, ZSS, ZEP, and more) and ultra-pure anodes to ASTM B418 Type II. Belmont Metals has been a leading manufacturer of Zinc Cathodic Anodes. Cathodic Protection, also referred to as a sacrificial cathode, is a technique used to control the corrosion of a metal surface by making it the cathode of an electrochemical cell. A simple method of protection connects protected metal to a more easily corroded “ sacrificial metal “ to act as the anode. The sacrificial metal then corrodes instead of the protected metal. Category Applications: Zinc Cathodic Anodes are used to protect a wide range of metallic structures in various environments. Common applications are, steel water or fuel pipelines and storage tanks such as home water heaters , steel pier piles as well as boat, ship and submarine hulls along with seawater sides of condensers and other heat exchangers. All Zinc Anodes are available for Government use with full certification as well as for Industrial use. Category Forms: Type ZHS, ZHC, ZSS, ZEP ( STYLE A, B & C ) , ZTS, ZRN with shapes outlined in specification MIL-A-18001. Belmont Metals also offers custom formula, shapes, sizes & straps. Also available are Zinc Replacement Elements and Brass Plugs ( Type ZDT & ZDM ) along with Zinc Pencil Anodes and Brass Plugs.
Description
Anodes: Cathodic Featuring Mil Spec zinc anodes, MIL-A-18001 (Type ZHS, ZHB, ZSS, ZEP, and more) and ultra-pure anodes to ASTM B418 Type II. Belmont Metals has been a leading manufacturer of Zinc Cathodic Anodes. Cathodic Protection, also referred to as a sacrificial cathode, is a technique used to control the corrosion of a metal surface by making it the cathode of an electrochemical cell. A simple method of protection connects protected metal to a more easily corroded “ sacrificial metal “ to act as the anode. The sacrificial metal then corrodes instead of the protected metal. Category Applications: Zinc Cathodic Anodes are used to protect a wide range of metallic structures in various environments. Common applications are, steel water or fuel pipelines and storage tanks such as home water heaters , steel pier piles as well as boat, ship and submarine hulls along with seawater sides of condensers and other heat exchangers. All Zinc Anodes are available for Government use with full certification as well as for Industrial use. Category Forms: Type ZHS, ZHC, ZSS, ZEP ( STYLE A, B & C ) , ZTS, ZRN with shapes outlined in specification MIL-A-18001. Belmont Metals also offers custom formula, shapes, sizes & straps. Also available are Zinc Replacement Elements and Brass Plugs ( Type ZDT & ZDM ) along with Zinc Pencil Anodes and Brass Plugs.

Suppliers

Company
Product
Description
Supplier Links
MIL-A-18001K Cathodic Zinc Anode Type ZEP Style B - 8001B6 - Belmont Metals, Inc.
Brooklyn, NY, USA
MIL-A-18001K Cathodic Zinc Anode Type ZEP Style B
8001B6
MIL-A-18001K Cathodic Zinc Anode Type ZEP Style B 8001B6
Anodes: Cathodic Featuring Mil Spec zinc anodes, MIL-A-18001 (Type ZHS, ZHB, ZSS, ZEP, and more) and ultra-pure anodes to ASTM B418 Type II. Belmont Metals has been a leading manufacturer of Zinc Cathodic Anodes. Cathodic Protection, also referred to as a sacrificial cathode, is a technique used to control the corrosion of a metal surface by making it the cathode of an electrochemical cell. A simple method of protection connects protected metal to a more easily corroded “ sacrificial metal “ to act as the anode. The sacrificial metal then corrodes instead of the protected metal. Category Applications: Zinc Cathodic Anodes are used to protect a wide range of metallic structures in various environments. Common applications are, steel water or fuel pipelines and storage tanks such as home water heaters , steel pier piles as well as boat, ship and submarine hulls along with seawater sides of condensers and other heat exchangers. All Zinc Anodes are available for Government use with full certification as well as for Industrial use. Category Forms: Type ZHS, ZHC, ZSS, ZEP ( STYLE A, B & C ) , ZTS, ZRN with shapes outlined in specification MIL-A-18001. Belmont Metals also offers custom formula, shapes, sizes & straps. Also available are Zinc Replacement Elements and Brass Plugs ( Type ZDT & ZDM ) along with Zinc Pencil Anodes and Brass Plugs.

Anodes: Cathodic

Featuring Mil Spec zinc anodes, MIL-A-18001 (Type ZHS, ZHB, ZSS, ZEP, and more) and ultra-pure anodes to ASTM B418 Type II.

Belmont Metals has been a leading manufacturer of Zinc Cathodic Anodes. Cathodic Protection, also referred to as a sacrificial cathode, is a technique used to control the corrosion of a metal surface by making it the cathode of an electrochemical cell. A simple method of protection connects protected metal to a more easily corroded “ sacrificial metal “ to act as the anode. The sacrificial metal then corrodes instead of the protected metal.

Category Applications:

Zinc Cathodic Anodes are used to protect a wide range of metallic structures in various environments. Common applications are, steel water or fuel pipelines and storage tanks such as home water heaters , steel pier piles as well as boat, ship and submarine hulls along with seawater sides of condensers and other heat exchangers. All Zinc Anodes are available for Government use with full certification as well as for Industrial use.

Category Forms:

Type ZHS, ZHC, ZSS, ZEP ( STYLE A, B & C ) , ZTS, ZRN with shapes outlined in specification MIL-A-18001. Belmont Metals also offers custom formula, shapes, sizes & straps. Also available are Zinc Replacement Elements and Brass Plugs ( Type ZDT & ZDM ) along with Zinc Pencil Anodes and Brass Plugs.

Supplier's Site

Technical Specifications

  Belmont Metals, Inc.
Product Category Anodes
Product Number 8001B6
Product Name MIL-A-18001K Cathodic Zinc Anode Type ZEP Style B
Type Anode / Anode Material
Materials Zinc
Shape / Form Rod Stock
Applications Corrosion Control / Sacrificial Anode 
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material
Materials Aluminum (optional feature); Cu (optional feature); Titanium (optional feature); Zinc (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Stationary Anodes -  - Plansee SE
Specs
Type Anode / Anode Material
Shape / Form Custom / Application Specific
Features Machined
View Details
MicroForm - .125” - Wallner Expac
Specs
Type Anode / Anode Material
Shape / Form Diamond
Applications Battery or Fuel Cell
View Details
Cadmium Pellets for Vacuum Deposition - 3008A - Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Materials Cadmium
Shape / Form 5-20 Mesh
View Details