Belmont Metals, Inc. 92% Tin Pewter Alloy 7924

Description
Tin Alloys Featuring jewelry alloys, Sn anodes for plating, Sn shot for gray iron and titanium alloy additions, Grade A and 99.99% Sn, Sn-base babbitts, 5% phosphor Sn, Pewter, Sn-base solders, Sn powder, Sn oxide powder, Sn granular. All types of Sn and Sn alloys for additions, alloying, casting chemical, plating, ACS reagent, and soldering uses. Tin was one of the first metals known to man. Throughout ancient history, various cultures recognized the virtues of tin in coatings, alloys and compounds, and use of the metal increased with advanced technology. Today, Tin is an important metal in industry even though the annual tonnage used is much smaller than those of many other metals. One reason for the small tonnage is that, in most applications, only very small amounts of tin are used at a time. Solders account for the second largest usage of Tin (after tinplate). Tin is an important constituent in solders because it wets and adheres to many common base metals at temperatures considerably below their melting points. Tin is alloyed with lead to produce solders with melting points lower than those of either tin or lead. Small amounts of various metals, notably antimony and silver, are added to tin-lead solders to increase their strength. These solders can be used for joints subjected to high or even subzero service temperatures. Applications Casting, Plating, Solder, Babitt Alloys, Bronze Alloys, ACS Grade for Chemical use Applications, Alloys with Lead, Antimony, Copper, Zinc, Bismuth, Phosphor Forms Pig, Ingot, Bar, Granular, Mossy, Shot, Anodes, Rod, Wire, Powder
Description
Tin Alloys Featuring jewelry alloys, Sn anodes for plating, Sn shot for gray iron and titanium alloy additions, Grade A and 99.99% Sn, Sn-base babbitts, 5% phosphor Sn, Pewter, Sn-base solders, Sn powder, Sn oxide powder, Sn granular. All types of Sn and Sn alloys for additions, alloying, casting chemical, plating, ACS reagent, and soldering uses. Tin was one of the first metals known to man. Throughout ancient history, various cultures recognized the virtues of tin in coatings, alloys and compounds, and use of the metal increased with advanced technology. Today, Tin is an important metal in industry even though the annual tonnage used is much smaller than those of many other metals. One reason for the small tonnage is that, in most applications, only very small amounts of tin are used at a time. Solders account for the second largest usage of Tin (after tinplate). Tin is an important constituent in solders because it wets and adheres to many common base metals at temperatures considerably below their melting points. Tin is alloyed with lead to produce solders with melting points lower than those of either tin or lead. Small amounts of various metals, notably antimony and silver, are added to tin-lead solders to increase their strength. These solders can be used for joints subjected to high or even subzero service temperatures. Applications Casting, Plating, Solder, Babitt Alloys, Bronze Alloys, ACS Grade for Chemical use Applications, Alloys with Lead, Antimony, Copper, Zinc, Bismuth, Phosphor Forms Pig, Ingot, Bar, Granular, Mossy, Shot, Anodes, Rod, Wire, Powder

Suppliers

Company
Product
Description
Supplier Links
92% Tin Pewter Alloy - 7924 - Belmont Metals, Inc.
Brooklyn, NY, USA
92% Tin Pewter Alloy
7924
92% Tin Pewter Alloy 7924
Tin Alloys Featuring jewelry alloys, Sn anodes for plating, Sn shot for gray iron and titanium alloy additions, Grade A and 99.99% Sn, Sn-base babbitts, 5% phosphor Sn, Pewter, Sn-base solders, Sn powder, Sn oxide powder, Sn granular. All types of Sn and Sn alloys for additions, alloying, casting chemical, plating, ACS reagent, and soldering uses. Tin was one of the first metals known to man. Throughout ancient history, various cultures recognized the virtues of tin in coatings, alloys and compounds, and use of the metal increased with advanced technology. Today, Tin is an important metal in industry even though the annual tonnage used is much smaller than those of many other metals. One reason for the small tonnage is that, in most applications, only very small amounts of tin are used at a time. Solders account for the second largest usage of Tin (after tinplate). Tin is an important constituent in solders because it wets and adheres to many common base metals at temperatures considerably below their melting points. Tin is alloyed with lead to produce solders with melting points lower than those of either tin or lead. Small amounts of various metals, notably antimony and silver, are added to tin-lead solders to increase their strength. These solders can be used for joints subjected to high or even subzero service temperatures. Applications Casting, Plating, Solder, Babitt Alloys, Bronze Alloys, ACS Grade for Chemical use Applications, Alloys with Lead, Antimony, Copper, Zinc, Bismuth, Phosphor Forms Pig, Ingot, Bar, Granular, Mossy, Shot, Anodes, Rod, Wire, Powder

Tin Alloys

Featuring jewelry alloys, Sn anodes for plating, Sn shot for gray iron and titanium alloy additions, Grade A and 99.99% Sn, Sn-base babbitts, 5% phosphor Sn, Pewter, Sn-base solders, Sn powder, Sn oxide powder, Sn granular.

All types of Sn and Sn alloys for additions, alloying, casting chemical, plating, ACS reagent, and soldering uses.

Tin was one of the first metals known to man. Throughout ancient history, various cultures recognized the virtues of tin in coatings, alloys and compounds, and use of the metal increased with advanced technology. Today, Tin is an important metal in industry even though the annual tonnage used is much smaller than those of many other metals. One reason for the small tonnage is that, in most applications, only very small amounts of tin are used at a time.

Solders account for the second largest usage of Tin (after tinplate). Tin is an important constituent in solders because it wets and adheres to many common base metals at temperatures considerably below their melting points. Tin is alloyed with lead to produce solders with melting points lower than those of either tin or lead. Small amounts of various metals, notably antimony and silver, are added to tin-lead solders to increase their strength. These solders can be used for joints subjected to high or even subzero service temperatures.

Applications

Casting, Plating, Solder, Babitt Alloys, Bronze Alloys, ACS Grade for Chemical use Applications, Alloys with Lead, Antimony, Copper, Zinc, Bismuth, Phosphor

Forms

Pig, Ingot, Bar, Granular, Mossy, Shot, Anodes, Rod, Wire, Powder

Supplier's Site

Technical Specifications

  Belmont Metals, Inc.
Product Category Metal Shapes and Stock
Product Number 7924
Product Name 92% Tin Pewter Alloy
Type LowMelting; Tin
Unlock Full Specs
to access all available technical data

Similar Products

1.75
Specs
Type Copper
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details
Precision Thin Aluminum & Aluminum Alloys -  - Arnold Magnetic Technologies
Specs
Type Aluminum
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Processing, Temper & Finish Wrought; Hardened / Heat Treated
View Details
Lead Ingot -  - MarsMetal
MarsMetal
Specs
Type LowMelting; Lead
Shape / Form Ingot or Billet
Processing, Temper & Finish Continuous, Centrifugal or Other Casting Process
View Details
Custom Roll Formed Custom Shapes -  - MP Metal Products
Specs
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details