Belmont Metals, Inc. Special 2% Boron Copper (Jewelers Grade) 49817F

Description
Jewelry Alloys Featuring Art Caster’s Brass, Beryllium Copper, Brittania, Electrolytic Copper, Everdur, Jeweler’s Manganese Bronze, Nickel-Silver, Pewters, Superdie Zinc Alloys, and White Bronze Brass, Bronze, and White Metal alloys have been used in the manufacture of Non Precious Metal fashion jewelry for centuries. Brass & Bronze come in a wide variety of colors including, Dark Red, Yellow, and White. Belmont Special H Silicon Bronze is a Dark Warm Red Color, our Silicon Bronze Everdur is a lighter Red, our Art Casters Brass is Golden Yellow, and Silicon Brass is Yellow in color. Custome formulations can be made in heats as small as 100 lbs for trial purposes. Our White Bronze alloy is similar in color to stainless steel and takes a patina and can be custom colored. We also have a variety of products manufactured specifically for Karat Gold Alloying. We offer Copper, Tin, Nickel, and Zinc Shot. Belmont offers a line of Virgin Grade Master Alloys including Copper, Nickel, Silicon Copper, Boron Copper, and Cobalt Copper for alloying with Gold for custom colors, specific casting charecteristics to meet most any requirement. Applications Non Precious Metal Fashion Jewelry and additions to Gold for Karat Gold alloying Forms Ingot, Cut Bar, Cubes, Shot
Description
Jewelry Alloys Featuring Art Caster’s Brass, Beryllium Copper, Brittania, Electrolytic Copper, Everdur, Jeweler’s Manganese Bronze, Nickel-Silver, Pewters, Superdie Zinc Alloys, and White Bronze Brass, Bronze, and White Metal alloys have been used in the manufacture of Non Precious Metal fashion jewelry for centuries. Brass & Bronze come in a wide variety of colors including, Dark Red, Yellow, and White. Belmont Special H Silicon Bronze is a Dark Warm Red Color, our Silicon Bronze Everdur is a lighter Red, our Art Casters Brass is Golden Yellow, and Silicon Brass is Yellow in color. Custome formulations can be made in heats as small as 100 lbs for trial purposes. Our White Bronze alloy is similar in color to stainless steel and takes a patina and can be custom colored. We also have a variety of products manufactured specifically for Karat Gold Alloying. We offer Copper, Tin, Nickel, and Zinc Shot. Belmont offers a line of Virgin Grade Master Alloys including Copper, Nickel, Silicon Copper, Boron Copper, and Cobalt Copper for alloying with Gold for custom colors, specific casting charecteristics to meet most any requirement. Applications Non Precious Metal Fashion Jewelry and additions to Gold for Karat Gold alloying Forms Ingot, Cut Bar, Cubes, Shot

Suppliers

Company
Product
Description
Supplier Links
Special 2% Boron Copper (Jewelers Grade) - 49817F - Belmont Metals, Inc.
Brooklyn, NY, USA
Special 2% Boron Copper (Jewelers Grade)
49817F
Special 2% Boron Copper (Jewelers Grade) 49817F
Jewelry Alloys Featuring Art Caster’s Brass, Beryllium Copper, Brittania, Electrolytic Copper, Everdur, Jeweler’s Manganese Bronze, Nickel-Silver, Pewters, Superdie Zinc Alloys, and White Bronze Brass, Bronze, and White Metal alloys have been used in the manufacture of Non Precious Metal fashion jewelry for centuries. Brass & Bronze come in a wide variety of colors including, Dark Red, Yellow, and White. Belmont Special H Silicon Bronze is a Dark Warm Red Color, our Silicon Bronze Everdur is a lighter Red, our Art Casters Brass is Golden Yellow, and Silicon Brass is Yellow in color. Custome formulations can be made in heats as small as 100 lbs for trial purposes. Our White Bronze alloy is similar in color to stainless steel and takes a patina and can be custom colored. We also have a variety of products manufactured specifically for Karat Gold Alloying. We offer Copper, Tin, Nickel, and Zinc Shot. Belmont offers a line of Virgin Grade Master Alloys including Copper, Nickel, Silicon Copper, Boron Copper, and Cobalt Copper for alloying with Gold for custom colors, specific casting charecteristics to meet most any requirement. Applications Non Precious Metal Fashion Jewelry and additions to Gold for Karat Gold alloying Forms Ingot, Cut Bar, Cubes, Shot

Jewelry Alloys

Featuring Art Caster’s Brass, Beryllium Copper, Brittania, Electrolytic Copper, Everdur, Jeweler’s Manganese Bronze, Nickel-Silver, Pewters, Superdie Zinc Alloys, and White Bronze

Brass, Bronze, and White Metal alloys have been used in the manufacture of Non Precious Metal fashion jewelry for centuries. Brass & Bronze come in a wide variety of colors including, Dark Red, Yellow, and White. Belmont Special H Silicon Bronze is a Dark Warm Red Color, our Silicon Bronze Everdur is a lighter Red, our Art Casters Brass is Golden Yellow, and Silicon Brass is Yellow in color. Custome formulations can be made in heats as small as 100 lbs for trial purposes. Our White Bronze alloy is similar in color to stainless steel and takes a patina and can be custom colored.

We also have a variety of products manufactured specifically for Karat Gold Alloying. We offer Copper, Tin, Nickel, and Zinc Shot. Belmont offers a line of Virgin Grade Master Alloys including Copper, Nickel, Silicon Copper, Boron Copper, and Cobalt Copper for alloying with Gold for custom colors, specific casting charecteristics to meet most any requirement.

Applications

Non Precious Metal Fashion Jewelry and additions to Gold for Karat Gold alloying

Forms

Ingot, Cut Bar, Cubes, Shot

Supplier's Site
Belmont Special 2% Boron Copper - 49817F - Belmont Metals, Inc.
Brooklyn, NY, USA
Belmont Special 2% Boron Copper
49817F
Belmont Special 2% Boron Copper 49817F
Boron Copper Featuring 2% Boron Copper for use as a deoxidizer and degasifier for copper and nickel-base alloys in a variety of forms Boron Copper has gained recognition in recent years as one of the best deoxidizers and degasifiers for pure copper and copper and nickel-based alloys. It is especially useful for pure copper castings since it does not reduce conductivity. Other deoxidizers reduce conductivity drastically. The production of copper castings with well over 90% conductivity is possible when the proper melting and deoxidation procedures are used. Common Applications: 2% Boron Copper is used to eliminate gas holes, porosity and metal oxides while providing the added benefit of increased fluidity. Forms Available: 40-section 15-pound waffle, 4 to 5 ounce pieces, polished or unpolished shot

Boron Copper

Featuring 2% Boron Copper for use as a deoxidizer and degasifier for copper and nickel-base alloys in a variety of forms

Boron Copper has gained recognition in recent years as one of the best deoxidizers and degasifiers for pure copper and copper and nickel-based alloys. It is especially useful for pure copper castings since it does not reduce conductivity. Other deoxidizers reduce conductivity drastically. The production of copper castings with well over 90% conductivity is possible when the proper melting and deoxidation procedures are used.

Common Applications:

2% Boron Copper is used to eliminate gas holes, porosity and metal oxides while providing the added benefit of increased fluidity.

Forms Available:

40-section 15-pound waffle, 4 to 5 ounce pieces, polished or unpolished shot

Supplier's Site

Technical Specifications

  Belmont Metals, Inc. Belmont Metals, Inc.
Product Category Metal Shapes and Stock Metal Shapes and Stock
Product Number 49817F 49817F
Product Name Special 2% Boron Copper (Jewelers Grade) Belmont Special 2% Boron Copper
Type Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Precision Thin Aluminum & Aluminum Alloys -  - Arnold Magnetic Technologies
Specs
Type Aluminum
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Processing, Temper & Finish Wrought; Hardened / Heat Treated
View Details
Resistance Alloy - ISA-BRAZE 970 Si - Isabellenhutte USA
Specs
Type Copper; Alloy
Shape / Form Profile or Structural Shape; Round Bar or Rod Stock; Wire; Bar Stock
Applications Automotive or Vehicular; Resistance Alloy / Heating; Wear resistant parts or tooling
View Details
Stainless Steel Wire - Spools or Straight Lengths - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Stainless; T302, T304, T304V, T316, T316V, T17-7 PH, T17-4 PH, MP35N, Alloy 600, X-750, Hastelloy, C276, T410, T420
Shape / Form Wire
Features Specialty
View Details
Metal Sheets - 178239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specifications 1050a
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details