RS Components, Ltd.
Metal Sheets
7702968
Description
RS PRO 17176 Metal Sheet
Request a Quote
Email Supplier
Description
RS PRO 17176 Metal Sheet
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Metal Shapes and Stock |
|
Product Number
|
7702968 |
|
Product Name
|
Metal Sheets |
|
Thickness
|
0.0394 inch (1 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Copper
Shape / Form
Round Bar or Rod Stock; Bar Stock
Width / OD
0.2362 inch (6 mm)
View Details
Type
Aluminum
Thickness
0.0236 inch (0.6000 mm)
Width / OD
19.69 inch (500 mm)
View Details
Shape / Form
Round Bar or Rod Stock; Bar Stock
Specifications
303s31
Width / OD
0.3937 inch (10 mm)
View Details
Thickness
0.1181 inch (3 mm)
Width / OD
47.24 inch (1200 mm)
Length
47.24 inch (1200 mm)
View Details