Belmont Metals, Inc. 99% Aluminum Powder 1300B

Description
Powdered Metals Featuring Holtite Alsil Grit, Iron Powder, High Grade Zinc, Tin, and Copper-Aluminum Applications Belmont Metals offers a vast amount of non-ferrous metals in Powder form as a pure metal instead of an alloy of various elements. A powder is a dry, bulk solid composed of a large number of very fine particles that may flow freely when shaken or tilted. Design Engineers with increasing frequency are turning to metal powders because of the benefits such as cost effectiveness, versatility and quality. Applications: Metal Powders have a large number of uses . Among them are uses in manufacturing anti-fouling paint, as a brazing material and for various chemical applications. They are also used for Welding, Sintered Components, Additive Manufacturing, and Surface Coating among numerous other applications. Forms: Various mesh sizes depending on the metal which is desired.
Description
Powdered Metals Featuring Holtite Alsil Grit, Iron Powder, High Grade Zinc, Tin, and Copper-Aluminum Applications Belmont Metals offers a vast amount of non-ferrous metals in Powder form as a pure metal instead of an alloy of various elements. A powder is a dry, bulk solid composed of a large number of very fine particles that may flow freely when shaken or tilted. Design Engineers with increasing frequency are turning to metal powders because of the benefits such as cost effectiveness, versatility and quality. Applications: Metal Powders have a large number of uses . Among them are uses in manufacturing anti-fouling paint, as a brazing material and for various chemical applications. They are also used for Welding, Sintered Components, Additive Manufacturing, and Surface Coating among numerous other applications. Forms: Various mesh sizes depending on the metal which is desired.

Suppliers

Company
Product
Description
Supplier Links
99% Aluminum Powder - 1300B - Belmont Metals, Inc.
Brooklyn, NY, USA
99% Aluminum Powder
1300B
99% Aluminum Powder 1300B
Powdered Metals Featuring Holtite Alsil Grit, Iron Powder, High Grade Zinc, Tin, and Copper-Aluminum Applications Belmont Metals offers a vast amount of non-ferrous metals in Powder form as a pure metal instead of an alloy of various elements. A powder is a dry, bulk solid composed of a large number of very fine particles that may flow freely when shaken or tilted. Design Engineers with increasing frequency are turning to metal powders because of the benefits such as cost effectiveness, versatility and quality. Applications: Metal Powders have a large number of uses . Among them are uses in manufacturing anti-fouling paint, as a brazing material and for various chemical applications. They are also used for Welding, Sintered Components, Additive Manufacturing, and Surface Coating among numerous other applications. Forms: Various mesh sizes depending on the metal which is desired.

Powdered Metals

Featuring Holtite Alsil Grit, Iron Powder, High Grade Zinc, Tin, and Copper-Aluminum Applications

Belmont Metals offers a vast amount of non-ferrous metals in Powder form as a pure metal instead of an alloy of various elements. A powder is a dry, bulk solid composed of a large number of very fine particles that may flow freely when shaken or tilted. Design Engineers with increasing frequency are turning to metal powders because of the benefits such as cost effectiveness, versatility and quality.

Applications:

Metal Powders have a large number of uses . Among them are uses in manufacturing anti-fouling paint, as a brazing material and for various chemical applications. They are also used for Welding, Sintered Components, Additive Manufacturing, and Surface Coating among numerous other applications.

Forms:

Various mesh sizes depending on the metal which is desired.

Supplier's Site

Technical Specifications

  Belmont Metals, Inc.
Product Category Metal Shapes and Stock
Product Number 1300B
Product Name 99% Aluminum Powder
Type Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

2.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Copper
Shape / Form Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details
Precision Thin Inconel -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Type Nickel
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Features Corrosion Resistant; Superalloy
View Details
Lead Ingot -  - MarsMetal
MarsMetal
Specs
Type LowMelting; Lead
Shape / Form Ingot or Billet
Processing, Temper & Finish Continuous, Centrifugal or Other Casting Process
View Details
Custom Roll Formed Custom Shapes -  - MP Metal Products
Specs
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details