SN23-OEM-M-1180 -- SERVONUT OEM-M AXIS
Bell-Everman Inc.
Servonut OEM-M Axis
SN23-OEM-M-1180
Suppliers
Servonut OEM-M Axis
SN23-OEM-M-1180
Technical Specifications
|
Product Category
|
Linear Slides and Linear Stages |
|
Product Number
|
SN23-OEM-M-1180 |
|
Product Name
|
Servonut OEM-M Axis |
|
Axis Configuration
|
X Axis Only
|
|
Stroke or X-Axis Travel
|
37.01 inch (940 mm)
|
|
Rated Speed
|
28.74 in/sec (43.8 m/min)
|
|
Carriage Load
|
337 lbs (153 kg)
|
|
Positioning Accuracy
|
1.73E-4 inch/inch (1.73E-4 mm/mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Yaskawa America, Inc. - Motion Division
Axis Configuration
X Axis Only; X-Y Axes (optional feature)
Stroke or X-Axis Travel
4.33 to 52.56 inch (110 to 1335 mm)
Rated Speed
157 in/sec (240 m/min)
View Details
Axis Configuration
X Axis Only
Drive Type
Ball Screw
View Details
Axis Configuration
X Axis Only
Stroke or X-Axis Travel
22 inch (559 mm)
View Details