Bell-Everman Inc. LowBoy Servonut Axis LBS-580

Description
The LowBoy is a completely self-contained linear axis ready to install into your system for trouble-free precision motion. Your payload capability, speeds, and accelerations are greatly enhanced by the Servonut module versus a standard linear motor.
Description
The LowBoy is a completely self-contained linear axis ready to install into your system for trouble-free precision motion. Your payload capability, speeds, and accelerations are greatly enhanced by the Servonut module versus a standard linear motor.

Suppliers

Company
Product
Description
Supplier Links
LowBoy Servonut Axis - LBS-580 - Bell-Everman Inc.
Goleta, CA, USA
LowBoy Servonut Axis
LBS-580
LowBoy Servonut Axis LBS-580
The LowBoy is a completely self-contained linear axis ready to install into your system for trouble-free precision motion. Your payload capability, speeds, and accelerations are greatly enhanced by the Servonut module versus a standard linear motor.

The LowBoy is a completely self-contained linear axis ready to install into your system for trouble-free precision motion. Your payload capability, speeds, and accelerations are greatly enhanced by the Servonut module versus a standard linear motor.

Technical Specifications

  Bell-Everman Inc.
Product Category Linear Slides and Linear Stages
Product Number LBS-580
Product Name LowBoy Servonut Axis
Axis Configuration X Axis Only
Stroke or X-Axis Travel 13.39 inch (340 mm)
Rated Speed 105 in/sec (160 m/min)
Carriage Load 337 lbs (153 kg)
Orientation Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
STAINLESS STEEL 45MM SOFTCLOSE SLIDE 26
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 25.59 inch (650 mm)
View Details
XY Linear Stage, 25.4 mm Travel, M4 and M6, Vacuum - 9067-XY-R-V-M - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Orientation Right-Handed
View Details