Bell-Everman Inc. LowBoy Linear Axis LBL-880

Description
The LowBoy is a completely self-contained linear axis ready to install into your system for trouble-free precision motion. Your maintenance schedule is reduced to the absolute minimum with the use of linear motors, internal energy chain(s) with plenty of room, and maintenance-free linear bearings.
Description
The LowBoy is a completely self-contained linear axis ready to install into your system for trouble-free precision motion. Your maintenance schedule is reduced to the absolute minimum with the use of linear motors, internal energy chain(s) with plenty of room, and maintenance-free linear bearings.

Suppliers

Company
Product
Description
Supplier Links
LowBoy Linear Axis - LBL-880 - Bell-Everman Inc.
Goleta, CA, USA
LowBoy Linear Axis
LBL-880
LowBoy Linear Axis LBL-880
The LowBoy is a completely self-contained linear axis ready to install into your system for trouble-free precision motion. Your maintenance schedule is reduced to the absolute minimum with the use of linear motors, internal energy chain(s) with plenty of room, and maintenance-free linear bearings.

The LowBoy is a completely self-contained linear axis ready to install into your system for trouble-free precision motion. Your maintenance schedule is reduced to the absolute minimum with the use of linear motors, internal energy chain(s) with plenty of room, and maintenance-free linear bearings.

Technical Specifications

  Bell-Everman Inc.
Product Category Linear Slides and Linear Stages
Product Number LBL-880
Product Name LowBoy Linear Axis
Axis Configuration X Axis Only
Stroke or X-Axis Travel 26.57 inch (675 mm)
Orientation Horizontal
Bearing Type Linear Guide Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
STAINLESS STEEL 38MM SLIDE 24
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 24 inch (610 mm)
View Details
XY Fiber Launcher, Flexure Design, Bare, 8-32 - 9051 - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.1181 inch (3 mm)
View Details