The LowBoy is a completely self-contained linear axis ready to install into your system for trouble-free precision motion. Your maintenance schedule is reduced to the absolute minimum with the use of linear motors, internal energy chain(s) with plenty of room, and maintenance-free linear bearings.
| Bell-Everman Inc. | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | LBL-700 |
| Product Name | LowBoy Linear Axis |
| Axis Configuration | X Axis Only |
| Stroke or X-Axis Travel | 19.49 inch (495 mm) |
| Orientation | Horizontal |
| Bearing Type | Linear Guide Bearing |