Bell-Everman Inc. KAOS™ OEM-M Dual Axis KAOS OEM-M-1480

Description
KAOS OEM is the lowest profile and least moving mass of any high speed, high accuracy two axis cartesian servo stage. KAOS OEM-M is the heavier-duty version of the KAOS OEM axes (see the KAOS OEM-L & -LS spec). Low moving mass means high accelerations with a minimum investment in linear motor force - up to 2g continuous and over 5g peak. Low profile means your servo stage is easier to package in your system, and your payload is more closely coupled to the linear bearings for excellent stiffness and shorter settling times.
Description
KAOS OEM is the lowest profile and least moving mass of any high speed, high accuracy two axis cartesian servo stage. KAOS OEM-M is the heavier-duty version of the KAOS OEM axes (see the KAOS OEM-L & -LS spec). Low moving mass means high accelerations with a minimum investment in linear motor force - up to 2g continuous and over 5g peak. Low profile means your servo stage is easier to package in your system, and your payload is more closely coupled to the linear bearings for excellent stiffness and shorter settling times.

Suppliers

Company
Product
Description
Supplier Links
KAOS™ OEM-M Dual Axis - KAOS OEM-M-1480 - Bell-Everman Inc.
Goleta, CA, USA
KAOS™ OEM-M Dual Axis
KAOS OEM-M-1480
KAOS™ OEM-M Dual Axis KAOS OEM-M-1480
KAOS OEM is the lowest profile and least moving mass of any high speed, high accuracy two axis cartesian servo stage. KAOS OEM-M is the heavier-duty version of the KAOS OEM axes (see the KAOS OEM-L & -LS spec). Low moving mass means high accelerations with a minimum investment in linear motor force - up to 2g continuous and over 5g peak. Low profile means your servo stage is easier to package in your system, and your payload is more closely coupled to the linear bearings for excellent stiffness and shorter settling times.

KAOS OEM is the lowest profile and least moving mass of any high speed, high accuracy two axis cartesian servo stage. KAOS OEM-M is the heavier-duty version of the KAOS OEM axes (see the KAOS OEM-L & -LS spec). Low moving mass means high accelerations with a minimum investment in linear motor force - up to 2g continuous and over 5g peak. Low profile means your servo stage is easier to package in your system, and your payload is more closely coupled to the linear bearings for excellent stiffness and shorter settling times.

Technical Specifications

  Bell-Everman Inc.
Product Category Linear Slides and Linear Stages
Product Number KAOS OEM-M-1480
Product Name KAOS™ OEM-M Dual Axis
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 37.87 to 50.31 inch (962 to 1278 mm)
Y-Axis Travel 10.43 inch (265 mm)
Rated Speed 78.74 in/sec (120 m/min)
Carriage Load 4.85 lbs (2.2 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
STAINLESS STEEL 45MM SOFTCLOSE SLIDE 16
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 15.75 inch (400 mm)
View Details
XY Linear Stage, Gothic-Arch, 25 x 25 mm, Micro Y, Pico X, 8-32 - 9061-XY-PN - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.1969 inch (5 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details