Bell-Everman Inc. KAOS™ OEM-L Dual Axis KAOS OEM-LS-520

Description
KAOS OEM is the lowest profile and least moving mass of any high speed, high accuracy two axis cartesian servo stage. Low moving mass means high accelerations with a minimum investment in linear motor force - up to 2g continuous and over 6g peak. Low profile means your servo stage is easier to package in your system, and your payload is more closely coupled to the linear bearings for excellent stiffness and shorter settling times.
Description
KAOS OEM is the lowest profile and least moving mass of any high speed, high accuracy two axis cartesian servo stage. Low moving mass means high accelerations with a minimum investment in linear motor force - up to 2g continuous and over 6g peak. Low profile means your servo stage is easier to package in your system, and your payload is more closely coupled to the linear bearings for excellent stiffness and shorter settling times.

Suppliers

Company
Product
Description
Supplier Links
KAOS™ OEM-L Dual Axis - KAOS OEM-LS-520 - Bell-Everman Inc.
Goleta, CA, USA
KAOS™ OEM-L Dual Axis
KAOS OEM-LS-520
KAOS™ OEM-L Dual Axis KAOS OEM-LS-520
KAOS OEM is the lowest profile and least moving mass of any high speed, high accuracy two axis cartesian servo stage. Low moving mass means high accelerations with a minimum investment in linear motor force - up to 2g continuous and over 6g peak. Low profile means your servo stage is easier to package in your system, and your payload is more closely coupled to the linear bearings for excellent stiffness and shorter settling times.

KAOS OEM is the lowest profile and least moving mass of any high speed, high accuracy two axis cartesian servo stage. Low moving mass means high accelerations with a minimum investment in linear motor force - up to 2g continuous and over 6g peak. Low profile means your servo stage is easier to package in your system, and your payload is more closely coupled to the linear bearings for excellent stiffness and shorter settling times.

Technical Specifications

  Bell-Everman Inc.
Product Category Linear Slides and Linear Stages
Product Number KAOS OEM-LS-520
Product Name KAOS™ OEM-L Dual Axis
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 11.65 to 13.66 inch (296 to 347 mm)
Y-Axis Travel 2.01 inch (51 mm)
Rated Speed 78.74 in/sec (120 m/min)
Carriage Load 4.85 lbs (2.2 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
STAINLESS STEEL 45MM SOFTCLOSE SLIDE 24
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 23.62 inch (600 mm)
View Details
Manual Linear Stage, Crossed-Roller Bearings, Aperture, 2.0 in. Travel, 1/4-20 - 436A - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.97 inch (50 mm)
Device Type Crossed Roller Slide
View Details