Belkin Components Cable, Computer, Db9 M To F, 6Ft; Connector Type A Belkin F2N209-06-T

Description
CABLE, COMPUTER, DB9 M TO F, 6FT; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:- RoHS Compliant: NA
Datasheet
Description
CABLE, COMPUTER, DB9 M TO F, 6FT; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Computer, Db9 M To F, 6Ft; Connector Type A Belkin - 93B3738 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Computer, Db9 M To F, 6Ft; Connector Type A Belkin
93B3738
Cable, Computer, Db9 M To F, 6Ft; Connector Type A Belkin 93B3738
CABLE, COMPUTER, DB9 M TO F, 6FT; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:- RoHS Compliant: NA

CABLE, COMPUTER, DB9 M TO F, 6FT; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 93B3738
Product Name Cable, Computer, Db9 M To F, 6Ft; Connector Type A Belkin
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

For truck J1939 9pin male to female with OBDII male 16pin - QLC16009 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
USB Cables - 1862804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 6.56 ft (20 dm)
View Details