Belkin Components Cable, Rj45 Plug, Cat6, 15.24M, Orange; Lan Category Belkin A3L980-50-ORG-S

Description
CABLE, RJ45 PLUG, CAT6, 15.24M, ORANGE; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15.24m; Jacket Color:Orange; Product Range:CAT6 900 Series
Description
CABLE, RJ45 PLUG, CAT6, 15.24M, ORANGE; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15.24m; Jacket Color:Orange; Product Range:CAT6 900 Series

Suppliers

Company
Product
Description
Supplier Links
Cable, Rj45 Plug, Cat6, 15.24M, Orange; Lan Category Belkin - 94T9650 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Rj45 Plug, Cat6, 15.24M, Orange; Lan Category Belkin
94T9650
Cable, Rj45 Plug, Cat6, 15.24M, Orange; Lan Category Belkin 94T9650
CABLE, RJ45 PLUG, CAT6, 15.24M, ORANGE; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15.24m; Jacket Color:Orange; Product Range:CAT6 900 Series

CABLE, RJ45 PLUG, CAT6, 15.24M, ORANGE; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15.24m; Jacket Color:Orange; Product Range:CAT6 900 Series

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 94T9650
Product Name Cable, Rj45 Plug, Cat6, 15.24M, Orange; Lan Category Belkin
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data