Belkin Components Cable, Rj45 Plug, Cat6, 7.62M, Yellow; Lan Category Belkin A3L980-25-YLW-S

Description
CABLE, RJ45 PLUG, CAT6, 7.62M, YELLOW; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:Yellow; Product Range:CAT6 900 Series
Datasheet
Description
CABLE, RJ45 PLUG, CAT6, 7.62M, YELLOW; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:Yellow; Product Range:CAT6 900 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Rj45 Plug, Cat6, 7.62M, Yellow; Lan Category Belkin - 94T9645 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Rj45 Plug, Cat6, 7.62M, Yellow; Lan Category Belkin
94T9645
Cable, Rj45 Plug, Cat6, 7.62M, Yellow; Lan Category Belkin 94T9645
CABLE, RJ45 PLUG, CAT6, 7.62M, YELLOW; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:Yellow; Product Range:CAT6 900 Series

CABLE, RJ45 PLUG, CAT6, 7.62M, YELLOW; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:Yellow; Product Range:CAT6 900 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 94T9645
Product Name Cable, Rj45 Plug, Cat6, 7.62M, Yellow; Lan Category Belkin
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 60064A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
ix Industrial IO Cable Assembly - NDHN5A4A30A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 0.9843 ft (3 dm)
Standards / Certifications RoHS
View Details