Belkin Components Patch Cable, Rj45 Plug, Cat6, 6.1M, Blue; Lan Category Belkin A3L980-20-BLU-S

Description
PATCH CABLE, RJ45 PLUG, CAT6, 6.1M, BLUE; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:20ft; Cable Length - Metric:6.1m; Jacket Color:Blue; Product Range:CAT6 900 Series
Datasheet
Description
PATCH CABLE, RJ45 PLUG, CAT6, 6.1M, BLUE; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:20ft; Cable Length - Metric:6.1m; Jacket Color:Blue; Product Range:CAT6 900 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cable, Rj45 Plug, Cat6, 6.1M, Blue; Lan Category Belkin - 94T9635 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cable, Rj45 Plug, Cat6, 6.1M, Blue; Lan Category Belkin
94T9635
Patch Cable, Rj45 Plug, Cat6, 6.1M, Blue; Lan Category Belkin 94T9635
PATCH CABLE, RJ45 PLUG, CAT6, 6.1M, BLUE; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:20ft; Cable Length - Metric:6.1m; Jacket Color:Blue; Product Range:CAT6 900 Series

PATCH CABLE, RJ45 PLUG, CAT6, 6.1M, BLUE; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:20ft; Cable Length - Metric:6.1m; Jacket Color:Blue; Product Range:CAT6 900 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 94T9635
Product Name Patch Cable, Rj45 Plug, Cat6, 6.1M, Blue; Lan Category Belkin
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

ZB9050 | Power/sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable, black -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
M8/M12 Cable Assemblies - TAD14145101-020 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
5 suppliers
H07 V-K Single Fine Wire Stranded - 86023330 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Mini HDMI To HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Gender Male-Male
View Details