CABLE, RJ45 PLUG, CAT6, 4.27M, GREEN; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:14ft; Cable Length - Metric:4.27m; Jacket Color:Green; Product Range:CAT6 900 Series
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 94T9630 |
| Product Name | Cable, Rj45 Plug, Cat6, 4.27M, Green; Lan Category Belkin |
| Application | LAN / Ethernet |