Belkin Components QD Cable/Cord Set A3L980-05-RED-S

Description
PATCH CABLE, RJ45 PLUG, CAT6, 1.52M, RED, LAN CATEGORY:CAT6, CONNECTOR TYPE A:RJ45 PLUG, CONNECTOR TYPE B:RJ45 PLUG, CABLE LENGTH - IMPERIAL:5FT, CABLE LENGTH - METRIC:1.52M, JACKET COLOR:RED, PRODUCT RANGE:CAT6 900 SERIES. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
PATCH CABLE, RJ45 PLUG, CAT6, 1.52M, RED, LAN CATEGORY:CAT6, CONNECTOR TYPE A:RJ45 PLUG, CONNECTOR TYPE B:RJ45 PLUG, CABLE LENGTH - IMPERIAL:5FT, CABLE LENGTH - METRIC:1.52M, JACKET COLOR:RED, PRODUCT RANGE:CAT6 900 SERIES. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
QD Cable/Cord Set - 38154561 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
38154561
QD Cable/Cord Set 38154561
PATCH CABLE, RJ45 PLUG, CAT6, 1.52M, RED, LAN CATEGORY:CAT6, CONNECTOR TYPE A:RJ45 PLUG, CONNECTOR TYPE B:RJ45 PLUG, CABLE LENGTH - IMPERIAL:5FT, CABLE LENGTH - METRIC:1.52M, JACKET COLOR:RED, PRODUCT RANGE:CAT6 900 SERIES. FREE 2 YEAR RADWELL WARRANTY

PATCH CABLE, RJ45 PLUG, CAT6, 1.52M, RED, LAN CATEGORY:CAT6, CONNECTOR TYPE A:RJ45 PLUG, CONNECTOR TYPE B:RJ45 PLUG, CABLE LENGTH - IMPERIAL:5FT, CABLE LENGTH - METRIC:1.52M, JACKET COLOR:RED, PRODUCT RANGE:CAT6 900 SERIES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Patch Cable, Rj45 Plug, Cat6, 1.52M, Red; Lan Category Belkin - 94T9608 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cable, Rj45 Plug, Cat6, 1.52M, Red; Lan Category Belkin
94T9608
Patch Cable, Rj45 Plug, Cat6, 1.52M, Red; Lan Category Belkin 94T9608
PATCH CABLE, RJ45 PLUG, CAT6, 1.52M, RED; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Red; Product Range:CAT6 900 Series

PATCH CABLE, RJ45 PLUG, CAT6, 1.52M, RED; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Red; Product Range:CAT6 900 Series

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 38154561 94T9608
Product Name QD Cable/Cord Set Patch Cable, Rj45 Plug, Cat6, 1.52M, Red; Lan Category Belkin
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 To Type-C Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Product Type USB
Gender Male-Male
View Details
16+4 Pos. Female 26 AWG+18 AWG Cable Assembly, 1500mm, single-end, Screw-Lok Reverse Fix - G125-FC116052-04-1500L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details