Belkin Components Cable, Rj45 Plug, Cat6, 1.52M, Blue; Lan Category Belkin A3L980-05-BLU-S

Description
CABLE, RJ45 PLUG, CAT6, 1.52M, BLUE; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Blue; Product Range:CAT6 900 Series
Datasheet
Description
CABLE, RJ45 PLUG, CAT6, 1.52M, BLUE; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Blue; Product Range:CAT6 900 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Rj45 Plug, Cat6, 1.52M, Blue; Lan Category Belkin - 94T9605 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Rj45 Plug, Cat6, 1.52M, Blue; Lan Category Belkin
94T9605
Cable, Rj45 Plug, Cat6, 1.52M, Blue; Lan Category Belkin 94T9605
CABLE, RJ45 PLUG, CAT6, 1.52M, BLUE; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Blue; Product Range:CAT6 900 Series

CABLE, RJ45 PLUG, CAT6, 1.52M, BLUE; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Blue; Product Range:CAT6 900 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 94T9605
Product Name Cable, Rj45 Plug, Cat6, 1.52M, Blue; Lan Category Belkin
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Variable Spacing Probe to BNC Male - 4080 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details