Belkin Components Cable, Rj45 Plug, Cat6, 914Mm, Blue; Lan Category Belkin A3L980-03-BLU-S

Description
CABLE, RJ45 PLUG, CAT6, 914MM, BLUE; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914mm; Jacket Color:Blue; Product Range:CAT6 900 Series
Description
CABLE, RJ45 PLUG, CAT6, 914MM, BLUE; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914mm; Jacket Color:Blue; Product Range:CAT6 900 Series

Suppliers

Company
Product
Description
Supplier Links
Cable, Rj45 Plug, Cat6, 914Mm, Blue; Lan Category Belkin - 94T9596 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Rj45 Plug, Cat6, 914Mm, Blue; Lan Category Belkin
94T9596
Cable, Rj45 Plug, Cat6, 914Mm, Blue; Lan Category Belkin 94T9596
CABLE, RJ45 PLUG, CAT6, 914MM, BLUE; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914mm; Jacket Color:Blue; Product Range:CAT6 900 Series

CABLE, RJ45 PLUG, CAT6, 914MM, BLUE; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914mm; Jacket Color:Blue; Product Range:CAT6 900 Series

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 94T9596
Product Name Cable, Rj45 Plug, Cat6, 914Mm, Blue; Lan Category Belkin
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

M12 sensor cable Schmersal KA-0904 - 101207728 -  - Automation24, Inc.
Specs
Cable Length 5 ft (15.24 dm)
Connector Type M12 connector
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Potentiometer with cable tail - potentiometer with cable tail - BARTEC
Specs
Rated Temperature -28.89 to 21.11 C (-20 to 70 F)
View Details
Low Outgassing Cable Assembly - 60050A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details