Belkin Components Cable, Rj45 Plug, Cat5E, 30.48M, Black; Lan Category Belkin A3L791-100-BK-S

Description
CABLE, RJ45 PLUG, CAT5E, 30.48M, BLACK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:100ft; Cable Length - Metric:30.48m; Jacket Color:Black; Product Range:Cat5e 700 Series
Datasheet
Description
CABLE, RJ45 PLUG, CAT5E, 30.48M, BLACK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:100ft; Cable Length - Metric:30.48m; Jacket Color:Black; Product Range:Cat5e 700 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Rj45 Plug, Cat5E, 30.48M, Black; Lan Category Belkin - 94T9566 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Rj45 Plug, Cat5E, 30.48M, Black; Lan Category Belkin
94T9566
Cable, Rj45 Plug, Cat5E, 30.48M, Black; Lan Category Belkin 94T9566
CABLE, RJ45 PLUG, CAT5E, 30.48M, BLACK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:100ft; Cable Length - Metric:30.48m; Jacket Color:Black; Product Range:Cat5e 700 Series

CABLE, RJ45 PLUG, CAT5E, 30.48M, BLACK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:100ft; Cable Length - Metric:30.48m; Jacket Color:Black; Product Range:Cat5e 700 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 94T9566
Product Name Cable, Rj45 Plug, Cat5E, 30.48M, Black; Lan Category Belkin
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Ethernet Cable - 1914733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 2.95 ft (9 dm)
View Details