Belkin Components Patch Cable, Rj45 Plug, Cat5E, 2M, Black; Lan Category Belkin A3L791-07-BLK-S

Description
PATCH CABLE, RJ45 PLUG, CAT5E, 2M, BLACK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:7ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:Cat5e 700 Series
Description
PATCH CABLE, RJ45 PLUG, CAT5E, 2M, BLACK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:7ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:Cat5e 700 Series

Suppliers

Company
Product
Description
Supplier Links
Patch Cable, Rj45 Plug, Cat5E, 2M, Black; Lan Category Belkin - 94T9552 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cable, Rj45 Plug, Cat5E, 2M, Black; Lan Category Belkin
94T9552
Patch Cable, Rj45 Plug, Cat5E, 2M, Black; Lan Category Belkin 94T9552
PATCH CABLE, RJ45 PLUG, CAT5E, 2M, BLACK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:7ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:Cat5e 700 Series

PATCH CABLE, RJ45 PLUG, CAT5E, 2M, BLACK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:7ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:Cat5e 700 Series

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 94T9552
Product Name Patch Cable, Rj45 Plug, Cat5E, 2M, Black; Lan Category Belkin
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details