Z3ZN0022 -- ELECTRONIC ZONE VALVE
Belimo Americas
Electronic Zone Valve
Z3ZN0022
Description
Electronic Zone Valve
Description
Electronic Zone Valve
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
Z3ZN0022 |
|
Product Name
|
Electronic Zone Valve |
|
Valve Type
|
Control Valve
|
|
Valve Size
|
0.50 inch (12.70 mm)
|
|
Maximum Pressure
|
50.00 psi (35.19 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Jewellok Technology Co., Ltd.
Valve Type
Control Valve; Shut Off
Primary Material
Stainless Steel
Media
Gas
View Details
Primary Material
Nylon
Media
Air
Maximum Pressure
30.00 psi (21.11 m H2O)
View Details
Valve Type
Diaphragm
Primary Material
PVDF; PVDF
Valve Size
1.26 inch (32.00 mm)
View Details