QCV ZoneTight™,0.75",3 Way,4.6 Cv,Sweat,w/ Non-Spring,24V,On/Of
| Belimo Americas | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | Z3075QS-J+CQB24-3 |
| Product Name | Pressure Independent Control Valves |
| Valve Type | Control Valve |
| Valve Size | 0.75 inch (19.05 mm) |
| Maximum Pressure | 75.00 psi (52.78 m H2O) |