Belimo Americas Electronic Zone Valve Z2ZS0102

Description
Electronic Zone Valve
Datasheet
Description
Electronic Zone Valve
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Zone Valve - Z2ZS0102 - Belimo Americas
Danbury, CT, USA
Electronic Zone Valve
Z2ZS0102
Electronic Zone Valve Z2ZS0102
Electronic Zone Valve

Electronic Zone Valve

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Industrial Valves
Product Number Z2ZS0102
Product Name Electronic Zone Valve
Valve Type Control Valve
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 25.00 psi (17.59 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Trunnion Metal Seated Ball Valves - Nextech® R - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Water; Gas
View Details
8mm CHIPSOL - 14-211CA010HH++AYJ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (1.00 mm)
View Details
Regulator, Pressure, 5500 Psi With Cga 680 - 162-1110-80330 - Petersen Products Co.
Specs
Valve Size 0.62 inch (15.87 mm)
Connection Description Threaded
View Details
DeZURIK 3V and 4V Solenoid Valves -  - DeZURIK, Inc.
Specs
Valve Type Solenoid
View Details